ET700/50M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
ET700/50m
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 50nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 50nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
ET700/50m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 700nm Bandwidth (FWHM): 50nm
- Type: Emission Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 700nm
- Bandwidth (FWHM): 50nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET700/50m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared
Filter Shape
Circular
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application
Ultraviolet
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Color Filters
Application
Visible
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details