ET640/30X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
ET640/30x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 640nm Bandwidth (FWHM): 30nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 640nm Bandwidth (FWHM): 30nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
ET640/30x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 640nm Bandwidth (FWHM): 30nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 640nm
- Bandwidth (FWHM): 30nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET640/30x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Rectangular Width
25.4 mm (1 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details