Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) ET625/30m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 625nm Bandwidth (FWHM): 30nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 625nm Bandwidth (FWHM): 30nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - ET625/30m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
ET625/30m
Widefield Microscopy Emission Filters (0° AOI) ET625/30m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 625nm Bandwidth (FWHM): 30nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 625nm
  • Bandwidth (FWHM): 30nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET625/30m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
High-Energy Pinhole, Molybdenum, 20 µm, 900 Series - 900PH-20 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details