ET605/70M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
ET605/70m
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 70nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 70nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
ET605/70m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 70nm
- Type: Emission Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 605nm
- Bandwidth (FWHM): 70nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET605/70m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Rectangular
View Details
Filter Type
Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application
Infrared; Visible
Filter Shape
Circular; Square
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Filter Type
Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
Rectangular Width
50.8 mm (2 inch)
View Details