ET605/50X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
ET605/50x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 50nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 50nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
ET605/50x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 605nm Bandwidth (FWHM): 50nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 605nm
- Bandwidth (FWHM): 50nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET605/50x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared
Filter Shape
Circular
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Long Pass Filters
Application
Infrared; Visible; Ultraviolet
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details