Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) ET590/33m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 590nm Bandwidth (FWHM): 33nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 590nm Bandwidth (FWHM): 33nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - ET590/33m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
ET590/33m
Widefield Microscopy Emission Filters (0° AOI) ET590/33m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 590nm Bandwidth (FWHM): 33nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 590nm
  • Bandwidth (FWHM): 33nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET590/33m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Bandpass Filter, 25.4 mm, 370±2 nm Center, 12±2 nm FWHM - 10BPF10-370 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details