Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) ET560/80m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 80nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 80nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - ET560/80m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
ET560/80m
Widefield Microscopy Emission Filters (0° AOI) ET560/80m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 560nm Bandwidth (FWHM): 80nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 560nm
  • Bandwidth (FWHM): 80nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET560/80m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
UV Bandpass Filter, 25.4 mm, 289±3 nm Center, 12±2 nm FWHM - 10BPF10-289 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details