ET550/15X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
ET550/15x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 550nm Bandwidth (FWHM): 15nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 550nm Bandwidth (FWHM): 15nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
ET550/15x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 550nm Bandwidth (FWHM): 15nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 550nm
- Bandwidth (FWHM): 15nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET550/15x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Rectangular
View Details
Filter Type
Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Rectangular Width
25.4 mm (1 inch)
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application
Infrared; Visible; Ultraviolet
Filter Shape
Circular; Square; Rectangular
View Details