Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) ET546/10x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 546nm Bandwidth (FWHM): 10nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 546nm Bandwidth (FWHM): 10nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - ET546/10x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
ET546/10x
Widefield Microscopy Excitation Filters (0° AOI) ET546/10x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 546nm Bandwidth (FWHM): 10nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 546nm
  • Bandwidth (FWHM): 10nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET546/10x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
High-Energy Pinhole, Molybdenum, 15 µm, 0.875-20 Thread - 910PH-15 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details