Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) ET545/40m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 40nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 40nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - ET545/40m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
ET545/40m
Widefield Microscopy Emission Filters (0° AOI) ET545/40m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 545nm Bandwidth (FWHM): 40nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 545nm
  • Bandwidth (FWHM): 40nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET545/40m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 650±2 nm, 10±2 nm FWHM - 20BPF10-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Optical Color Glass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Color Filters
Application Visible
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details