Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) ET530/30x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - ET530/30x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
ET530/30x
Widefield Microscopy Excitation Filters (0° AOI) ET530/30x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 530nm
  • Bandwidth (FWHM): 30nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET530/30x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Colored Glass Filter, Coated, Ø25.4 mm, UV Bandpass, UG5 - FSR-UG5-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details