Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) ET525/50m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 525nm Bandwidth (FWHM): 50nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 525nm Bandwidth (FWHM): 50nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - ET525/50m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
ET525/50m
Widefield Microscopy Emission Filters (0° AOI) ET525/50m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 525nm Bandwidth (FWHM): 50nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 525nm
  • Bandwidth (FWHM): 50nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET525/50m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 0.4 OD at 546.1 nm - FR-OD40 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details