ET450/50M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
ET450/50m
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
ET450/50m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
- Type: Emission Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 450nm
- Bandwidth (FWHM): 50nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET450/50m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible; Ultraviolet
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application
Infrared; Visible
Filter Shape
Circular; Square
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details