ET405/30M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
ET405/30m
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 30nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 30nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
ET405/30m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 405nm Bandwidth (FWHM): 30nm
- Type: Emission Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 405nm
- Bandwidth (FWHM): 30nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET405/30m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length
45.5 mm (1.79 inch)
Thickness
2.87 mm (0.1130 inch)
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Rectangular
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application
Infrared; Visible; Ultraviolet
Filter Shape
Circular; Square; Rectangular
View Details
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
25.3 mm (0.9961 inch)
View Details