ET395/25X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
ET395/25x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 395nm Bandwidth (FWHM): 25nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 395nm Bandwidth (FWHM): 25nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
ET395/25x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 395nm Bandwidth (FWHM): 25nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 395nm
- Bandwidth (FWHM): 25nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET395/25x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
12.7 mm (0.5000 inch)
Rectangular Width
12.7 mm (0.5000 inch)
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Rectangular
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application
Infrared; Visible; Ultraviolet
Filter Shape
Circular; Square; Rectangular
View Details
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
25 mm (0.9843 inch)
View Details