ET376/30X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
ET376/30x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 376nm Bandwidth (FWHM): 30nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 376nm Bandwidth (FWHM): 30nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
ET376/30x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 376nm Bandwidth (FWHM): 30nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 376nm
- Bandwidth (FWHM): 30nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET376/30x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length
20.2 mm (0.7953 inch)
Thickness
7.62 mm (0.3000 inch)
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared
Filter Shape
Circular
View Details
Filter Type
Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application
Infrared; Visible
Filter Shape
Circular; Square
View Details
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
25 mm (0.9843 inch)
View Details