ET365/10X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
ET365/10x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 10nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 10nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
ET365/10x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 10nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 365nm
- Bandwidth (FWHM): 10nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ET365/10x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
High Energy Pinhole
Thickness
0.0152 mm (6.00E-4 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Color Filters
Application
Visible
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details