Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) ET340x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 340nm Bandwidth (FWHM): 11nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 340nm Bandwidth (FWHM): 11nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - ET340x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
ET340x
Widefield Microscopy Excitation Filters (0° AOI) ET340x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 340nm Bandwidth (FWHM): 11nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 340nm
  • Bandwidth (FWHM): 11nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET340x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 640 nm Center, 60 nm Bandwidth - HPM640-60 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.5 mm (0.1378 inch)
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details