Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) D800/50m

Description
Type: Emission Filter Wavelength (CWL): 800nm Bandwidth (FWHM): 50nm
Description
Type: Emission Filter Wavelength (CWL): 800nm Bandwidth (FWHM): 50nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - D800/50m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
D800/50m
Widefield Microscopy Emission Filters (0° AOI) D800/50m
Type: Emission Filter Wavelength (CWL): 800nm Bandwidth (FWHM): 50nm
  • Type: Emission Filter
  • Wavelength (CWL): 800nm
  • Bandwidth (FWHM): 50nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number D800/50m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.5 OD at 632.8 nm - FRQ-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details