AT690/50M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
AT690/50m
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 690nm Bandwidth (FWHM): 50nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 690nm Bandwidth (FWHM): 50nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
AT690/50m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 690nm Bandwidth (FWHM): 50nm
- Type: Emission Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 690nm
- Bandwidth (FWHM): 50nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
AT690/50m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared; Visible
Filter Shape
Circular
View Details
Filter Shape
Circular (optional feature); Square (optional feature)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Neutral Density Filters
Thickness
0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details