Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) AT620/60m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 60nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 60nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - AT620/60m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
AT620/60m
Widefield Microscopy Emission Filters (0° AOI) AT620/60m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 620nm Bandwidth (FWHM): 60nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 620nm
  • Bandwidth (FWHM): 60nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number AT620/60m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 850 nm Cut-on, RG850 - FSQ-RG850 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details