AT450/50X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
AT450/50x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
AT450/50x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 450nm Bandwidth (FWHM): 50nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 450nm
- Bandwidth (FWHM): 50nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
AT450/50x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length
25 mm (0.9843 inch)
Thickness
4.3 mm (0.1693 inch)
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared; Visible
Filter Shape
Circular
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application
Infrared; Visible; Ultraviolet
Filter Shape
Circular; Square; Rectangular
View Details
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
12.6 mm (0.4961 inch)
View Details