AT435/20X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
AT435/20x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 435nm Bandwidth (FWHM): 20nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 435nm Bandwidth (FWHM): 20nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
AT435/20x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 435nm Bandwidth (FWHM): 20nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 435nm
- Bandwidth (FWHM): 20nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
AT435/20x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application
Ultraviolet
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Long Pass Filters
Application
Infrared
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details