Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) AT375/28x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 375nm Bandwidth (FWHM): 28nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 375nm Bandwidth (FWHM): 28nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - AT375/28x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
AT375/28x
Widefield Microscopy Excitation Filters (0° AOI) AT375/28x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 375nm Bandwidth (FWHM): 28nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 375nm
  • Bandwidth (FWHM): 28nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number AT375/28x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Filter, 25.4 mm, 620±2 nm Center, 10±2 nm FWHM - 10BPF10-620 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details