Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) 79003m

Description
Type: Emission Filter
Description
Type: Emission Filter

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - 79003m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
79003m
Widefield Microscopy Emission Filters (0° AOI) 79003m
Type: Emission Filter
  • Type: Emission Filter
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number 79003m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 395 nm Cut-on - 5CGA-395 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details