Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) 69002x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated
Description
Type: Excitation Filter Coating: Sputter/Hard Coated

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - 69002x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
69002x
Widefield Microscopy Excitation Filters (0° AOI) 69002x
Type: Excitation Filter Coating: Sputter/Hard Coated
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number 69002x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Bandpass Filter, 50.8x50.8 mm, 540±2 nm Center, 10±2 nm FWHM - 20BPF10-540 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details