Chroma Technology Corp. Widefield (non-laser) Microscopy Single-band Filter Sets 49014 ET - mKO/mOrange

Description
Chroma’s 49000 series of single band sets features our highest throughput sputter coatings (ET) which achieve the highest transmission levels for interference filters. These filters have very steep transitions from peak transmission to high optical density to best exploit the spectral properties of modern fluorochromes with short Stokes shifts. This is because steep transitions allow for very little spectral separation between excitation and emission bands. These filters offer the greatest hardness and durability against environmental factors such as high heat and humidity, and are covered by Chroma’s lifetime warranty. All ET filters sets provide zero-pixel-shift image registration* between filter sets, at no additional cost. *It is important to note that filters are only one factor in achieving perfect image registration in imaging systems. All other components and devices must also be in register.
Description
Chroma’s 49000 series of single band sets features our highest throughput sputter coatings (ET) which achieve the highest transmission levels for interference filters. These filters have very steep transitions from peak transmission to high optical density to best exploit the spectral properties of modern fluorochromes with short Stokes shifts. This is because steep transitions allow for very little spectral separation between excitation and emission bands. These filters offer the greatest hardness and durability against environmental factors such as high heat and humidity, and are covered by Chroma’s lifetime warranty. All ET filters sets provide zero-pixel-shift image registration* between filter sets, at no additional cost. *It is important to note that filters are only one factor in achieving perfect image registration in imaging systems. All other components and devices must also be in register.

Suppliers

Company
Product
Description
Supplier Links
Widefield (non-laser) Microscopy Single-band Filter Sets - 49014 ET - mKO/mOrange - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield (non-laser) Microscopy Single-band Filter Sets
49014 ET - mKO/mOrange
Widefield (non-laser) Microscopy Single-band Filter Sets 49014 ET - mKO/mOrange
Chroma’s 49000 series of single band sets features our highest throughput sputter coatings (ET) which achieve the highest transmission levels for interference filters. These filters have very steep transitions from peak transmission to high optical density to best exploit the spectral properties of modern fluorochromes with short Stokes shifts. This is because steep transitions allow for very little spectral separation between excitation and emission bands. These filters offer the greatest hardness and durability against environmental factors such as high heat and humidity, and are covered by Chroma’s lifetime warranty. All ET filters sets provide zero-pixel-shift image registration* between filter sets, at no additional cost. *It is important to note that filters are only one factor in achieving perfect image registration in imaging systems. All other components and devices must also be in register.

Chroma’s 49000 series of single band sets features our highest throughput sputter coatings (ET) which achieve the highest transmission levels for interference filters. These filters have very steep transitions from peak transmission to high optical density to best exploit the spectral properties of modern fluorochromes with short Stokes shifts. This is because steep transitions allow for very little spectral separation between excitation and emission bands.
These filters offer the greatest hardness and durability against environmental factors such as high heat and humidity, and are covered by Chroma’s lifetime warranty. All ET filters sets provide zero-pixel-shift image registration* between filter sets, at no additional cost.
*It is important to note that filters are only one factor in achieving perfect image registration in imaging systems. All other components and devices must also be in register.

Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number 49014 ET - mKO/mOrange
Product Name Widefield (non-laser) Microscopy Single-band Filter Sets
Filter Type Bandpass / Interference Filters
Filter Set Filter Set
Application Visible
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 500 nm Center, 20 nm Bandwidth - HPX500-20 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details