Chroma Systems Solutions, Inc. HiPot GUARDIAN IV

Description
The GUARDIAN IV is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Range: 100V to 5KV AC, 10V/step, programmable, 60 Hz; 100V to 6KV DC, 10V/step, programmable Accuracy: Setting: +/-(2%+50V); Reading: +/-(1.5%+20V) Stability: <+/-1% for line voltage +/-10% DC Ripple: <1% for I=100uA (for DC) AC Output Z: 500 kOhm
Description
The GUARDIAN IV is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Range: 100V to 5KV AC, 10V/step, programmable, 60 Hz; 100V to 6KV DC, 10V/step, programmable Accuracy: Setting: +/-(2%+50V); Reading: +/-(1.5%+20V) Stability: <+/-1% for line voltage +/-10% DC Ripple: <1% for I=100uA (for DC) AC Output Z: 500 kOhm

Suppliers

Company
Product
Description
Supplier Links
The GUARDIAN IV is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Range: 100V to 5KV AC, 10V/step, programmable, 60 Hz; 100V to 6KV DC, 10V/step, programmable Accuracy: Setting: +/-(2%+50V); Reading: +/-(1.5%+20V) Stability: <+/-1% for line voltage +/-10% DC Ripple: <1% for I=100uA (for DC) AC Output Z: 500 kOhm

The GUARDIAN IV is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Range: 100V to 5KV AC, 10V/step, programmable, 60 Hz; 100V to 6KV DC, 10V/step, programmable
  • Accuracy: Setting: +/-(2%+50V); Reading: +/-(1.5%+20V)
  • Stability: <+/-1% for line voltage +/-10%
  • DC Ripple: <1% for I=100uA (for DC)
  • AC Output Z: 500 kOhm
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number GUARDIAN IV
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Seaward - SEN60204 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; AC/DC Selectable; Earth Continuity
Input Voltage 220 - 240 VAC
AC Voltage Out 6 to 2500 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - V70 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
View Details