Chroma Systems Solutions, Inc. Impedance Analyzer 7600

Description
The 7600 is an impedance analyzer from QuadTech. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Addtional Features: Frequency Range 10 Hz to 2 MHz 0.05% Basic Measurement Accuracy 7 Digit Measurement Resolution Programmable Test Voltage and Current Auto Ranging Test Setup and Measurement Data Storage Four-Terminal Kelvin Connections Graphical and Tabular Display Load Correction
Datasheet
Description
The 7600 is an impedance analyzer from QuadTech. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Addtional Features: Frequency Range 10 Hz to 2 MHz 0.05% Basic Measurement Accuracy 7 Digit Measurement Resolution Programmable Test Voltage and Current Auto Ranging Test Setup and Measurement Data Storage Four-Terminal Kelvin Connections Graphical and Tabular Display Load Correction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 7600 - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
7600
Impedance Analyzer 7600
The 7600 is an impedance analyzer from QuadTech. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Addtional Features: Frequency Range 10 Hz to 2 MHz 0.05% Basic Measurement Accuracy 7 Digit Measurement Resolution Programmable Test Voltage and Current Auto Ranging Test Setup and Measurement Data Storage Four-Terminal Kelvin Connections Graphical and Tabular Display Load Correction

The 7600 is an impedance analyzer from QuadTech. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Addtional Features:

  • Frequency Range 10 Hz to 2 MHz
  • 0.05% Basic Measurement Accuracy
  • 7 Digit Measurement Resolution
  • Programmable Test Voltage and Current
  • Auto Ranging
  • Test Setup and Measurement Data Storage
  • Four-Terminal Kelvin Connections
  • Graphical and Tabular Display
  • Load Correction
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 7600
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products