Chroma Systems Solutions, Inc. Current Source 1320

Description
The 1320 is a Current Source from Quadtech. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Programmable DC Bias Current to 20 Amps Connects to LCR Meters for Inductance Measurements versus DC Current DC Resistance Measurements Forward/Reverse Biasing, Programmable Multi-point Current Testing Easy to Read LCD Display Four-Terminal Kelvin Connections Store/Recall up to 50 Test Groups GPIB and I/O Interfaces Standard Slave Units Extend Bias Current to 100 Amps The QuadTech 1320, DC Bias Current Source, is a programmable DC current source with DC resistance measuring capability for testing a wide range of inductive components. The 1320 provides 0 to 20 Amps of DC current and measures DC resistance from 0 to 200 ohms. The unit can be used as stand alone or used in conjunction with a variety of LCR Meters for evaluating inductance characteristics of components under DC bias conditions.The 1320 is a versatile unit, with a wide selection of user programmable capabilities, for testing or evaluation of inductor characteristics with a DC bias current applied.
Description
The 1320 is a Current Source from Quadtech. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Programmable DC Bias Current to 20 Amps Connects to LCR Meters for Inductance Measurements versus DC Current DC Resistance Measurements Forward/Reverse Biasing, Programmable Multi-point Current Testing Easy to Read LCD Display Four-Terminal Kelvin Connections Store/Recall up to 50 Test Groups GPIB and I/O Interfaces Standard Slave Units Extend Bias Current to 100 Amps The QuadTech 1320, DC Bias Current Source, is a programmable DC current source with DC resistance measuring capability for testing a wide range of inductive components. The 1320 provides 0 to 20 Amps of DC current and measures DC resistance from 0 to 200 ohms. The unit can be used as stand alone or used in conjunction with a variety of LCR Meters for evaluating inductance characteristics of components under DC bias conditions.The 1320 is a versatile unit, with a wide selection of user programmable capabilities, for testing or evaluation of inductor characteristics with a DC bias current applied.

Suppliers

Company
Product
Description
Supplier Links
Current Source - 1320 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
1320
Current Source 1320
The 1320 is a Current Source from Quadtech. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Programmable DC Bias Current to 20 Amps Connects to LCR Meters for Inductance Measurements versus DC Current DC Resistance Measurements Forward/Reverse Biasing, Programmable Multi-point Current Testing Easy to Read LCD Display Four-Terminal Kelvin Connections Store/Recall up to 50 Test Groups GPIB and I/O Interfaces Standard Slave Units Extend Bias Current to 100 Amps The QuadTech 1320, DC Bias Current Source, is a programmable DC current source with DC resistance measuring capability for testing a wide range of inductive components. The 1320 provides 0 to 20 Amps of DC current and measures DC resistance from 0 to 200 ohms. The unit can be used as stand alone or used in conjunction with a variety of LCR Meters for evaluating inductance characteristics of components under DC bias conditions.The 1320 is a versatile unit, with a wide selection of user programmable capabilities, for testing or evaluation of inductor characteristics with a DC bias current applied.

The 1320 is a Current Source from Quadtech. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Programmable DC Bias Current to 20 Amps
  • Connects to LCR Meters for Inductance Measurements versus DC Current
  • DC Resistance Measurements
  • Forward/Reverse Biasing, Programmable
  • Multi-point Current Testing
  • Easy to Read LCD Display
  • Four-Terminal Kelvin Connections
  • Store/Recall up to 50 Test Groups
  • GPIB and I/O Interfaces Standard
  • Slave Units Extend Bias Current to 100 Amps

The QuadTech 1320, DC Bias Current Source, is a programmable DC current source with DC resistance measuring capability for testing a wide range of inductive components. The 1320 provides 0 to 20 Amps of DC current and measures DC resistance from 0 to 200 ohms.
The unit can be used as stand alone or used in conjunction with a variety of LCR Meters for evaluating inductance characteristics of components under DC bias conditions.The 1320 is a versatile unit, with a wide selection of user programmable capabilities, for testing or evaluation of inductor characteristics with a DC bias current applied.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1320
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details