ADLINK Technology Inc. Smart Camera Starter Kit

Description
Features Intel® Atom™ Quad-Core Processor E3845 1.91GHz 4MP, 60fps, monochrome global shutter CMOS sensor IP67-rated housing and M12 connectors thoroughly protect against dust & moisture Advanced image processing support Additional GigE Vision 1 slave camera support reduces TCO Built-in PWM lighting control Flexible software support for STEMMER Common Vision Blox, MVTec HALCON, and many others GeniCam , GenTL, Open CV and Open CL compatible with image acquisition The Starter Kit consists of a NEON-1040 ADLINK Smart Camera and all the necessary accessories for inspection as below: NEON-1040 ADLINK Smart Camera GigE Cable 3m Power & DI/O Cable 3m VGA & USB Cable 3m IP-67 kits Lens protector DIN-1040 terminal board 16mm C-mount Lens 15o white LED lighting 4-port USB Hub Windows Embedded Standard 7
Description
Features Intel® Atom™ Quad-Core Processor E3845 1.91GHz 4MP, 60fps, monochrome global shutter CMOS sensor IP67-rated housing and M12 connectors thoroughly protect against dust & moisture Advanced image processing support Additional GigE Vision 1 slave camera support reduces TCO Built-in PWM lighting control Flexible software support for STEMMER Common Vision Blox, MVTec HALCON, and many others GeniCam , GenTL, Open CV and Open CL compatible with image acquisition The Starter Kit consists of a NEON-1040 ADLINK Smart Camera and all the necessary accessories for inspection as below: NEON-1040 ADLINK Smart Camera GigE Cable 3m Power & DI/O Cable 3m VGA & USB Cable 3m IP-67 kits Lens protector DIN-1040 terminal board 16mm C-mount Lens 15o white LED lighting 4-port USB Hub Windows Embedded Standard 7

Suppliers

Company
Product
Description
Supplier Links
Smart Camera Starter Kit -  - ADLINK Technology Inc.
San Jose, CA, USA
Smart Camera Starter Kit
Smart Camera Starter Kit
Features Intel® Atom™ Quad-Core Processor E3845 1.91GHz 4MP, 60fps, monochrome global shutter CMOS sensor IP67-rated housing and M12 connectors thoroughly protect against dust & moisture Advanced image processing support Additional GigE Vision 1 slave camera support reduces TCO Built-in PWM lighting control Flexible software support for STEMMER Common Vision Blox, MVTec HALCON, and many others GeniCam , GenTL, Open CV and Open CL compatible with image acquisition The Starter Kit consists of a NEON-1040 ADLINK Smart Camera and all the necessary accessories for inspection as below: NEON-1040 ADLINK Smart Camera GigE Cable 3m Power & DI/O Cable 3m VGA & USB Cable 3m IP-67 kits Lens protector DIN-1040 terminal board 16mm C-mount Lens 15o white LED lighting 4-port USB Hub Windows Embedded Standard 7

Features

  • Intel® Atom™ Quad-Core Processor E3845 1.91GHz
  • 4MP, 60fps, monochrome global shutter CMOS sensor
  • IP67-rated housing and M12 connectors thoroughly protect against dust & moisture
  • Advanced image processing support
  • Additional GigE Vision 1 slave camera support reduces TCO
  • Built-in PWM lighting control
  • Flexible software support for STEMMER Common Vision Blox, MVTec HALCON, and many others
  • GeniCam , GenTL, Open CV and Open CL compatible with image acquisition

The Starter Kit consists of a NEON-1040 ADLINK Smart Camera and all the necessary accessories for inspection as below:

  • NEON-1040 ADLINK Smart Camera
  • GigE Cable 3m
  • Power & DI/O Cable 3m
  • VGA & USB Cable 3m
  • IP-67 kits Lens protector
  • DIN-1040 terminal board
  • 16mm C-mount Lens
  • 15o white LED lighting
  • 4-port USB Hub
  • Windows Embedded Standard 7
Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category CMOS Cameras
Product Name Smart Camera Starter Kit
Camera Function Still
Monochrome / Color Monochrome
Specialty Camera Type Smart Camera
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Camera - HPS-HSC2K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Specialty Camera Type High Speed Camera
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
Shutter Type Global Shutter
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Application / Industry Industrial
Format / Output USB
View Details