ADLINK Technology Inc. Intel® Atom™ E3845 1.91GHz Processor-based Value Series Smart Camera NEON-1021

Description
Features 2MP 60 fps resolutions, monochrome global shutter CMOS sensors Additional GigE Vision 1 slave camera support Multi-ROI function replaces multi-camera barcode reader solution FPGA-based image pre-processing Flexible software support with MVTec HALCON, MVTec MERLIC, COGNEX VisionPro, STEMMER Common Vision Blox, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and many others GeniCam , GenTL, and Open CV compatible with image acquisition IP67-rated housing and M12 connectors EMVA1288 compliant - High end quad core processor - Intel® Atom™ processor E3845 at 1.91GHz improves dramatically on the performance of existing smart cameras. The high end processor provides up to 6 times the computing power of conventional smart cameras. - Improved detection sensitivity - The 2 MP 60 fps 1/1.8"-inch global shutter sensor improves on rolling shutter sensors with improved raw image clarity, for high speed inspection precision. - Coordination among CPU, GPU and FPGA co-processor - The NEON-1021" s FPGA accelerates image pre-processing and reduces CPU loading, making it ideal for complex acquisitions like those in LUT (look up table), ROI (region of interest), and shading correction. Thanks for FPGA, the CPU resource can focus on algorithm and make inspection tasking more efficiency. Maximum integration reduces TCO - Built-in PWM lighting control - The NEON-1021" s built-in PWM lighting control module eliminates the need for additional lighting controller equipment, reducing TCO. Open architecture and easy development dramatically reduce time to market In a real application environment, different development languages and software tools are required in machine vision, motion controller, smart camera and line scan camera stations . A platform allowing development in a single language, with easy deployment from existing platforms, conserving manpower costs and reducing time to market. - Programming in the x86 architecture - NEON-1021 is based on x86 architecture, with all development environments familiar to users, for motion/HMI/IO solutions, seamless migration from the original x86 platform. - Rich third party software support- The NEON-1021 provides flexible software support for STEMMER Common Vision Blox, MVTec HALCON, COGNEX VisionPro, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and more. As well, GeniCam , GenTL, Open CV and Open CL compatibility simplify communication with devices and allow third party software to control cameras and acquire image data. - 64-bit computing - As image analyses software have to deal with great bulk of data, most mainstream software products in this segment support 64-bit instructions. Therefore, it is better for implementers to choose a vision system that supports 64-bit computing environment.
Description
Features 2MP 60 fps resolutions, monochrome global shutter CMOS sensors Additional GigE Vision 1 slave camera support Multi-ROI function replaces multi-camera barcode reader solution FPGA-based image pre-processing Flexible software support with MVTec HALCON, MVTec MERLIC, COGNEX VisionPro, STEMMER Common Vision Blox, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and many others GeniCam , GenTL, and Open CV compatible with image acquisition IP67-rated housing and M12 connectors EMVA1288 compliant - High end quad core processor - Intel® Atom™ processor E3845 at 1.91GHz improves dramatically on the performance of existing smart cameras. The high end processor provides up to 6 times the computing power of conventional smart cameras. - Improved detection sensitivity - The 2 MP 60 fps 1/1.8"-inch global shutter sensor improves on rolling shutter sensors with improved raw image clarity, for high speed inspection precision. - Coordination among CPU, GPU and FPGA co-processor - The NEON-1021" s FPGA accelerates image pre-processing and reduces CPU loading, making it ideal for complex acquisitions like those in LUT (look up table), ROI (region of interest), and shading correction. Thanks for FPGA, the CPU resource can focus on algorithm and make inspection tasking more efficiency. Maximum integration reduces TCO - Built-in PWM lighting control - The NEON-1021" s built-in PWM lighting control module eliminates the need for additional lighting controller equipment, reducing TCO. Open architecture and easy development dramatically reduce time to market In a real application environment, different development languages and software tools are required in machine vision, motion controller, smart camera and line scan camera stations . A platform allowing development in a single language, with easy deployment from existing platforms, conserving manpower costs and reducing time to market. - Programming in the x86 architecture - NEON-1021 is based on x86 architecture, with all development environments familiar to users, for motion/HMI/IO solutions, seamless migration from the original x86 platform. - Rich third party software support- The NEON-1021 provides flexible software support for STEMMER Common Vision Blox, MVTec HALCON, COGNEX VisionPro, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and more. As well, GeniCam , GenTL, Open CV and Open CL compatibility simplify communication with devices and allow third party software to control cameras and acquire image data. - 64-bit computing - As image analyses software have to deal with great bulk of data, most mainstream software products in this segment support 64-bit instructions. Therefore, it is better for implementers to choose a vision system that supports 64-bit computing environment.

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ E3845 1.91GHz Processor-based Value Series Smart Camera - NEON-1021 - ADLINK Technology Inc.
San Jose, CA, USA
Intel® Atom™ E3845 1.91GHz Processor-based Value Series Smart Camera
NEON-1021
Intel® Atom™ E3845 1.91GHz Processor-based Value Series Smart Camera NEON-1021
Features 2MP 60 fps resolutions, monochrome global shutter CMOS sensors Additional GigE Vision 1 slave camera support Multi-ROI function replaces multi-camera barcode reader solution FPGA-based image pre-processing Flexible software support with MVTec HALCON, MVTec MERLIC, COGNEX VisionPro, STEMMER Common Vision Blox, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and many others GeniCam , GenTL, and Open CV compatible with image acquisition IP67-rated housing and M12 connectors EMVA1288 compliant - High end quad core processor - Intel® Atom™ processor E3845 at 1.91GHz improves dramatically on the performance of existing smart cameras. The high end processor provides up to 6 times the computing power of conventional smart cameras. - Improved detection sensitivity - The 2 MP 60 fps 1/1.8"-inch global shutter sensor improves on rolling shutter sensors with improved raw image clarity, for high speed inspection precision. - Coordination among CPU, GPU and FPGA co-processor - The NEON-1021" s FPGA accelerates image pre-processing and reduces CPU loading, making it ideal for complex acquisitions like those in LUT (look up table), ROI (region of interest), and shading correction. Thanks for FPGA, the CPU resource can focus on algorithm and make inspection tasking more efficiency. Maximum integration reduces TCO - Built-in PWM lighting control - The NEON-1021" s built-in PWM lighting control module eliminates the need for additional lighting controller equipment, reducing TCO. Open architecture and easy development dramatically reduce time to market In a real application environment, different development languages and software tools are required in machine vision, motion controller, smart camera and line scan camera stations . A platform allowing development in a single language, with easy deployment from existing platforms, conserving manpower costs and reducing time to market. - Programming in the x86 architecture - NEON-1021 is based on x86 architecture, with all development environments familiar to users, for motion/HMI/IO solutions, seamless migration from the original x86 platform. - Rich third party software support- The NEON-1021 provides flexible software support for STEMMER Common Vision Blox, MVTec HALCON, COGNEX VisionPro, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and more. As well, GeniCam , GenTL, Open CV and Open CL compatibility simplify communication with devices and allow third party software to control cameras and acquire image data. - 64-bit computing - As image analyses software have to deal with great bulk of data, most mainstream software products in this segment support 64-bit instructions. Therefore, it is better for implementers to choose a vision system that supports 64-bit computing environment.

Features

  • 2MP 60 fps resolutions, monochrome global shutter CMOS sensors
  • Additional GigE Vision 1 slave camera support
  • Multi-ROI function replaces multi-camera barcode reader solution
  • FPGA-based image pre-processing
  • Flexible software support with MVTec HALCON, MVTec MERLIC, COGNEX VisionPro, STEMMER Common Vision Blox, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and many others
  • GeniCam , GenTL, and Open CV compatible with image acquisition
  • IP67-rated housing and M12 connectors
  • EMVA1288 compliant

- High end quad core processor -
Intel® Atom™ processor E3845 at 1.91GHz improves dramatically on the performance of existing smart cameras. The high end processor provides up to 6 times the computing power of conventional smart cameras.

- Improved detection sensitivity -
The 2 MP 60 fps 1/1.8"-inch global shutter sensor improves on rolling shutter sensors with improved raw image clarity, for high speed inspection precision.

- Coordination among CPU, GPU and FPGA co-processor -
The NEON-1021" s FPGA accelerates image pre-processing and reduces CPU loading, making it ideal for complex acquisitions like those in LUT (look up table), ROI (region of interest), and shading correction. Thanks for FPGA, the CPU resource can focus on algorithm and make inspection tasking more efficiency.

Maximum integration reduces TCO

- Built-in PWM lighting control -
The NEON-1021" s built-in PWM lighting control module eliminates the need for additional lighting controller equipment, reducing TCO.

Open architecture and easy development dramatically reduce time to market

In a real application environment, different development languages and software tools are required in machine vision, motion controller, smart camera and line scan camera stations . A platform allowing development in a single language, with easy deployment from existing platforms, conserving manpower costs and reducing time to market.

- Programming in the x86 architecture -
NEON-1021 is based on x86 architecture, with all development environments familiar to users, for motion/HMI/IO solutions, seamless migration from the original x86 platform.

- Rich third party software support-
The NEON-1021 provides flexible software support for STEMMER Common Vision Blox, MVTec HALCON, COGNEX VisionPro, Teledyne Dalsa Sherlock, Adaptive Vision Studio, Euresys Open eVision and more. As well, GeniCam , GenTL, Open CV and Open CL compatibility simplify communication with devices and allow third party software to control cameras and acquire image data. -

64-bit computing -
As image analyses software have to deal with great bulk of data, most mainstream software products in this segment support 64-bit instructions. Therefore, it is better for implementers to choose a vision system that supports 64-bit computing environment.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category CMOS Cameras
Product Number NEON-1021
Product Name Intel® Atom™ E3845 1.91GHz Processor-based Value Series Smart Camera
Camera Function Still
Monochrome / Color Monochrome
Specialty Camera Type Smart Camera
Application / Industry Industrial
Format / Output RS232; Ethernet; USB
Unlock Full Specs
to access all available technical data