ADLINK Technology Inc. Intel® Atom™ Quad-Core Processor E3845 1.91 GHz-based Smart Camera NEON-1021-M

Description
Features MERLIC inside from MVTec Image centered user interface Machine vision application with no need for programming Integrated tool library 2MP 60 fps resolutions, monochrome global shutter CMOS sensors Multi-ROI function replaces multi-camera barcode reader solution Additional GigE Vision 1 slave camera support IP67-rated housing and M12 connectors Superior EMVA 1288-verified image quality ADLINK new NEON-1021-M Intel® Atom™ E3845 processorbased ready-to-go smart camera with MVTec MERLIC. Equipping its state-of-the-art quad-core smart camera with an easy-to-use machine vision software, the NEON-1021-M significantly increases competitive advantage, exceeding basic smart camera advantages for machine vision development. ADLINK' s NEON-1021-M features high performance quad-core Intel® Atom™ processors, speedy multi-ROI image capture, 2MP global shutter image sensors, and PWM lighting control support. High-speed multi-barcode capture by multi-ROI function shortens image processing cycle time, and optimized I/O includes one additional slave GigE Vision camera connection, 4x isolated input, 4x isolated output, and VGA output for maximized integration with external devices. Rugged construction with IP67-rated housing and M12 connectors enables the NEON-1021-M to withstand the harshest industrial environments. MVTec MERLIC is an all-in-one tool for quickly building machine vision applications with no programming requirement. Based on MVTec's extensive machine vision expertise and combining reliable, fast performance with ease of use, the PC-based complete software solution features an image-centric user interface, intuitively guiding the user through the application. Similar to a WYSIWYG editor (what-you-see-is-wha t-you-get), developers can focus on the image based display rather than complex lines of code or parameter lists. MERLIC is particularly suited to operations that favor a clear, graphical user interface for configuring imaging functions. ADLINK's NEON-1021-M smart camera series and the integration of the easy-to-use machine vision software MERLIC makes it a simple matter for system integration to fulfill a wide variety of inspection application needs.
Description
Features MERLIC inside from MVTec Image centered user interface Machine vision application with no need for programming Integrated tool library 2MP 60 fps resolutions, monochrome global shutter CMOS sensors Multi-ROI function replaces multi-camera barcode reader solution Additional GigE Vision 1 slave camera support IP67-rated housing and M12 connectors Superior EMVA 1288-verified image quality ADLINK new NEON-1021-M Intel® Atom™ E3845 processorbased ready-to-go smart camera with MVTec MERLIC. Equipping its state-of-the-art quad-core smart camera with an easy-to-use machine vision software, the NEON-1021-M significantly increases competitive advantage, exceeding basic smart camera advantages for machine vision development. ADLINK' s NEON-1021-M features high performance quad-core Intel® Atom™ processors, speedy multi-ROI image capture, 2MP global shutter image sensors, and PWM lighting control support. High-speed multi-barcode capture by multi-ROI function shortens image processing cycle time, and optimized I/O includes one additional slave GigE Vision camera connection, 4x isolated input, 4x isolated output, and VGA output for maximized integration with external devices. Rugged construction with IP67-rated housing and M12 connectors enables the NEON-1021-M to withstand the harshest industrial environments. MVTec MERLIC is an all-in-one tool for quickly building machine vision applications with no programming requirement. Based on MVTec's extensive machine vision expertise and combining reliable, fast performance with ease of use, the PC-based complete software solution features an image-centric user interface, intuitively guiding the user through the application. Similar to a WYSIWYG editor (what-you-see-is-wha t-you-get), developers can focus on the image based display rather than complex lines of code or parameter lists. MERLIC is particularly suited to operations that favor a clear, graphical user interface for configuring imaging functions. ADLINK's NEON-1021-M smart camera series and the integration of the easy-to-use machine vision software MERLIC makes it a simple matter for system integration to fulfill a wide variety of inspection application needs.

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ Quad-Core Processor E3845 1.91 GHz-based Smart Camera - NEON-1021-M - ADLINK Technology Inc.
San Jose, CA, USA
Intel® Atom™ Quad-Core Processor E3845 1.91 GHz-based Smart Camera
NEON-1021-M
Intel® Atom™ Quad-Core Processor E3845 1.91 GHz-based Smart Camera NEON-1021-M
Features MERLIC inside from MVTec Image centered user interface Machine vision application with no need for programming Integrated tool library 2MP 60 fps resolutions, monochrome global shutter CMOS sensors Multi-ROI function replaces multi-camera barcode reader solution Additional GigE Vision 1 slave camera support IP67-rated housing and M12 connectors Superior EMVA 1288-verified image quality ADLINK new NEON-1021-M Intel® Atom™ E3845 processorbased ready-to-go smart camera with MVTec MERLIC. Equipping its state-of-the-art quad-core smart camera with an easy-to-use machine vision software, the NEON-1021-M significantly increases competitive advantage, exceeding basic smart camera advantages for machine vision development. ADLINK' s NEON-1021-M features high performance quad-core Intel® Atom™ processors, speedy multi-ROI image capture, 2MP global shutter image sensors, and PWM lighting control support. High-speed multi-barcode capture by multi-ROI function shortens image processing cycle time, and optimized I/O includes one additional slave GigE Vision camera connection, 4x isolated input, 4x isolated output, and VGA output for maximized integration with external devices. Rugged construction with IP67-rated housing and M12 connectors enables the NEON-1021-M to withstand the harshest industrial environments. MVTec MERLIC is an all-in-one tool for quickly building machine vision applications with no programming requirement. Based on MVTec's extensive machine vision expertise and combining reliable, fast performance with ease of use, the PC-based complete software solution features an image-centric user interface, intuitively guiding the user through the application. Similar to a WYSIWYG editor (what-you-see-is-wha t-you-get), developers can focus on the image based display rather than complex lines of code or parameter lists. MERLIC is particularly suited to operations that favor a clear, graphical user interface for configuring imaging functions. ADLINK's NEON-1021-M smart camera series and the integration of the easy-to-use machine vision software MERLIC makes it a simple matter for system integration to fulfill a wide variety of inspection application needs.

Features

  • MERLIC inside from MVTec
  • Image centered user interface
  • Machine vision application with no need for programming Integrated tool library
  • 2MP 60 fps resolutions, monochrome global shutter CMOS sensors
  • Multi-ROI function replaces multi-camera barcode reader solution
  • Additional GigE Vision 1 slave camera support
  • IP67-rated housing and M12 connectors
  • Superior EMVA 1288-verified image quality

ADLINK new NEON-1021-M Intel® Atom™ E3845 processorbased ready-to-go smart camera with MVTec MERLIC. Equipping its state-of-the-art quad-core smart camera with an easy-to-use machine vision software, the NEON-1021-M significantly increases competitive advantage, exceeding basic smart camera advantages for machine vision development.

ADLINK' s NEON-1021-M features high performance quad-core Intel® Atom™ processors, speedy multi-ROI image capture, 2MP global shutter image sensors, and PWM lighting control support. High-speed multi-barcode capture by multi-ROI function shortens image processing cycle time, and optimized I/O includes one additional slave GigE Vision camera connection, 4x isolated input, 4x isolated output, and VGA output for maximized integration with external devices. Rugged construction with IP67-rated housing and M12 connectors enables the NEON-1021-M to withstand the harshest industrial environments.
MVTec MERLIC is an all-in-one tool for quickly building machine vision applications with no programming requirement. Based on MVTec's extensive machine vision expertise and combining reliable, fast performance with ease of use, the PC-based complete software solution features an image-centric user interface, intuitively guiding the user through the application. Similar to a WYSIWYG editor (what-you-see-is-what-you-get), developers can focus on the image based display rather than complex lines of code or parameter lists. MERLIC is particularly suited to operations that favor a clear, graphical user interface for configuring imaging functions.

ADLINK's NEON-1021-M smart camera series and the integration of the easy-to-use machine vision software MERLIC makes it a simple matter for system integration to fulfill a wide variety of inspection application needs.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Vision Sensors
Product Number NEON-1021-M
Product Name Intel® Atom™ Quad-Core Processor E3845 1.91 GHz-based Smart Camera
Monochrome / Color Monochrome
Inspection Functions Object Measurement; Object Position; Bar Code Detection; Optical Character Recognition
Imaging Technology CMOS Camera
Format / Output RS232; Ethernet; USB
Lens Mount C-Mount
Unlock Full Specs
to access all available technical data