ADLINK Technology Inc. CPU & Chip Coolers LGA1156 2U Cooler

Description
CPU & Chip Coolers DELTA_FHSA9025B-1225 , COOLER & RETENTION, for 2U Chassis, 95W(Max) TDP CPU
Datasheet
Description
CPU & Chip Coolers DELTA_FHSA9025B-1225 , COOLER & RETENTION, for 2U Chassis, 95W(Max) TDP CPU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
CPU & Chip Coolers
LGA1156 2U Cooler
CPU & Chip Coolers LGA1156 2U Cooler
CPU & Chip Coolers DELTA_FHSA9025B-1225 , COOLER & RETENTION, for 2U Chassis, 95W(Max) TDP CPU

CPU & Chip Coolers DELTA_FHSA9025B-1225, COOLER & RETENTION, for 2U Chassis, 95W(Max) TDP CPU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number LGA1156 2U Cooler
Product Name CPU & Chip Coolers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details