Chroma Group AC Source 6520

Description
The 6520 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 2000VA, 1ø Output Phase: 1 Voltage Range/phase: 150V/300V Accuracy: 0.2% +0.2%of F.S. Resolution: 0.1V Max. Current/Phase RMS: 20A/10A(150V/300V) Frequency Range: 15 ~ 2 kHz Delivers full power with up to 3:1 Crest Factor loads Direct Digital Synthesis waveform generation Programmable sine, square, or distorted sine waveform output Programmable voltage, current limit, frequency, phase, and distortion Power line disturbance simulation Harmonic waveform library with 30 factory presets User programmable sequential output waveforms Powerful measurement of Vrms, Irms, Ipk, power, frequency, crest factor, power factor, inrush current, VA, VAR Input power factor correction Built-in output isolation relays User-definable power-on state TTL output to any signal output transition for ATE application Analog Programming Interface for external amplitude control LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11 Easy use graphic user interface : softpanel (Option) Built-in output isolation relays User-definable power-on state Optional GPIB, RS-232C, analog programming, Centronics printer port The Chroma 6520 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products. Chroma 6500 Series AC Power Source delivers the maximum rated power for the output voltage up to 300 Vac, and the frequency between 15Hz to 2000Hz. It is suitable for commercial applications (47-63Hz) such as avionics, marine, and military applications at 400Hz or higher frequency ; or for electrical motor, air conditioner test applications at 20Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.
Datasheet
Description
The 6520 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 2000VA, 1ø Output Phase: 1 Voltage Range/phase: 150V/300V Accuracy: 0.2% +0.2%of F.S. Resolution: 0.1V Max. Current/Phase RMS: 20A/10A(150V/300V) Frequency Range: 15 ~ 2 kHz Delivers full power with up to 3:1 Crest Factor loads Direct Digital Synthesis waveform generation Programmable sine, square, or distorted sine waveform output Programmable voltage, current limit, frequency, phase, and distortion Power line disturbance simulation Harmonic waveform library with 30 factory presets User programmable sequential output waveforms Powerful measurement of Vrms, Irms, Ipk, power, frequency, crest factor, power factor, inrush current, VA, VAR Input power factor correction Built-in output isolation relays User-definable power-on state TTL output to any signal output transition for ATE application Analog Programming Interface for external amplitude control LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11 Easy use graphic user interface : softpanel (Option) Built-in output isolation relays User-definable power-on state Optional GPIB, RS-232C, analog programming, Centronics printer port The Chroma 6520 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products. Chroma 6500 Series AC Power Source delivers the maximum rated power for the output voltage up to 300 Vac, and the frequency between 15Hz to 2000Hz. It is suitable for commercial applications (47-63Hz) such as avionics, marine, and military applications at 400Hz or higher frequency ; or for electrical motor, air conditioner test applications at 20Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6520
The 6520 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 2000VA, 1ø Output Phase: 1 Voltage Range/phase: 150V/300V Accuracy: 0.2% +0.2%of F.S. Resolution: 0.1V Max. Current/Phase RMS: 20A/10A(150V/300V) Frequency Range: 15 ~ 2 kHz Delivers full power with up to 3:1 Crest Factor loads Direct Digital Synthesis waveform generation Programmable sine, square, or distorted sine waveform output Programmable voltage, current limit, frequency, phase, and distortion Power line disturbance simulation Harmonic waveform library with 30 factory presets User programmable sequential output waveforms Powerful measurement of Vrms, Irms, Ipk, power, frequency, crest factor, power factor, inrush current, VA, VAR Input power factor correction Built-in output isolation relays User-definable power-on state TTL output to any signal output transition for ATE application Analog Programming Interface for external amplitude control LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11 Easy use graphic user interface : softpanel (Option) Built-in output isolation relays User-definable power-on state Optional GPIB, RS-232C, analog programming, Centronics printer port The Chroma 6520 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products. Chroma 6500 Series AC Power Source delivers the maximum rated power for the output voltage up to 300 Vac, and the frequency between 15Hz to 2000Hz. It is suitable for commercial applications (47-63Hz) such as avionics, marine, and military applications at 400Hz or higher frequency ; or for electrical motor, air conditioner test applications at 20Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.

The 6520 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power: 2000VA, 1ø
  • Output Phase: 1
  • Voltage Range/phase: 150V/300V
  • Accuracy: 0.2% +0.2%of F.S.
  • Resolution: 0.1V
  • Max. Current/Phase RMS: 20A/10A(150V/300V)
  • Frequency Range: 15 ~ 2 kHz
  • Delivers full power with up to 3:1 Crest Factor loads
  • Direct Digital Synthesis waveform generation
  • Programmable sine, square, or distorted sine waveform output
  • Programmable voltage, current limit, frequency, phase, and distortion
  • Power line disturbance simulation
  • Harmonic waveform library with 30 factory presets
  • User programmable sequential output waveforms
  • Powerful measurement of Vrms, Irms, Ipk, power, frequency, crest factor, power factor, inrush current, VA, VAR
  • Input power factor correction
  • Built-in output isolation relays
  • User-definable power-on state
  • TTL output to any signal output transition for ATE application
  • Analog Programming Interface for external amplitude control
  • LIST mode, transient power line disturbances simulation, Voltage Dip & Variation,for precompliance test IEC 61000-4-11
  • Easy use graphic user interface : softpanel (Option)
  • Built-in output isolation relays
  • User-definable power-on state
  • Optional GPIB, RS-232C, analog programming, Centronics printer port

The Chroma 6520 Programmable AC Power Source delivers the right solution to simulate all kinds of normal/abnormal input conditions and measure the critical characteristics of the products under test. It can be utilized in R&D design, production test, and QA verification for commercial, industrial, and aerospace electronic products.

Chroma 6500 Series AC Power Source delivers the maximum rated power for the output voltage up to 300 Vac, and the frequency between 15Hz to 2000Hz. It is suitable for commercial applications (47-63Hz) such as avionics, marine, and military applications at 400Hz or higher frequency ; or for electrical motor, air conditioner test applications at 20Hz. All models generate very clean sine or square waveforms output with typical distortion less than 0.5%.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6520
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details