Chroma Group AC Source 6415

Description
The 6415 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 1500VA,1ø Voltage: 0-150V/0-300V/Auto Frequency Range: 45-1000 Hz Output distortion less than 0.3%, and peak repetitive current over 2.5times for RMS current. (6404, 6408) High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and current crest factor Built-in power factor correction circuit provides input power factor over 0.98 to meet IEC regulations Programmable current limit Built-in output isolation relays EEPROM storage for user defined voltage and frequency combination for instant recall at anytime Optional GPIB, RS-232C, and Analog Programming Interface. Over voltage, under voltage, overpower, over current, over temperature, and short circuit protection Temperature controlled fan speed Self-test at power-on User-definable power-on state Applications: IEC standard compliance testing PC & monitor testing Servo motor, synchro motor testing AC ballast testing Transformers testing Relays, switches testing TRIACs, SCRs & passive components testing Product safety testing UPS function & environmental testing Power supply input function & environmental testing Air conditioner testing Avionics testing of military & aircraft Breakers, fuses testing Lamp circuit testing The Chroma 6415 Programmable AC Power Source uses state of the art PWM technology to deliver pure, instrument grade AC power at very low cost never achieved before. The 6415 AC power source offers maximum rated power for any output voltage from 0 to 300 VAC, at any frequency from 45 to 1K Hz. It is not only suitable for commercial applications(47-63 Hz), but also for avionics, marine, military applications at 400 Hz. All models generate very clean output with typical distortion less than 0.3%. Incorporating power factor correction circuit, the 6415 AC power source yields higher efficiency and delivers more output power than competitive instruments. It is capable of high peak repetitive current needed to drive most electronic products with high crest factor input design. The 6415 AC power source uses advanced DSP circuit to offer precision and high speed measurement of true RMS voltage, true RMS current, true power, frequency, power factor, and current crest factor.
Datasheet
Description
The 6415 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 1500VA,1ø Voltage: 0-150V/0-300V/Auto Frequency Range: 45-1000 Hz Output distortion less than 0.3%, and peak repetitive current over 2.5times for RMS current. (6404, 6408) High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and current crest factor Built-in power factor correction circuit provides input power factor over 0.98 to meet IEC regulations Programmable current limit Built-in output isolation relays EEPROM storage for user defined voltage and frequency combination for instant recall at anytime Optional GPIB, RS-232C, and Analog Programming Interface. Over voltage, under voltage, overpower, over current, over temperature, and short circuit protection Temperature controlled fan speed Self-test at power-on User-definable power-on state Applications: IEC standard compliance testing PC & monitor testing Servo motor, synchro motor testing AC ballast testing Transformers testing Relays, switches testing TRIACs, SCRs & passive components testing Product safety testing UPS function & environmental testing Power supply input function & environmental testing Air conditioner testing Avionics testing of military & aircraft Breakers, fuses testing Lamp circuit testing The Chroma 6415 Programmable AC Power Source uses state of the art PWM technology to deliver pure, instrument grade AC power at very low cost never achieved before. The 6415 AC power source offers maximum rated power for any output voltage from 0 to 300 VAC, at any frequency from 45 to 1K Hz. It is not only suitable for commercial applications(47-63 Hz), but also for avionics, marine, military applications at 400 Hz. All models generate very clean output with typical distortion less than 0.3%. Incorporating power factor correction circuit, the 6415 AC power source yields higher efficiency and delivers more output power than competitive instruments. It is capable of high peak repetitive current needed to drive most electronic products with high crest factor input design. The 6415 AC power source uses advanced DSP circuit to offer precision and high speed measurement of true RMS voltage, true RMS current, true power, frequency, power factor, and current crest factor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 6415
The 6415 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power: 1500VA,1ø Voltage: 0-150V/0-300V/Auto Frequency Range: 45-1000 Hz Output distortion less than 0.3%, and peak repetitive current over 2.5times for RMS current. (6404, 6408) High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and current crest factor Built-in power factor correction circuit provides input power factor over 0.98 to meet IEC regulations Programmable current limit Built-in output isolation relays EEPROM storage for user defined voltage and frequency combination for instant recall at anytime Optional GPIB, RS-232C, and Analog Programming Interface. Over voltage, under voltage, overpower, over current, over temperature, and short circuit protection Temperature controlled fan speed Self-test at power-on User-definable power-on state Applications: IEC standard compliance testing PC & monitor testing Servo motor, synchro motor testing AC ballast testing Transformers testing Relays, switches testing TRIACs, SCRs & passive components testing Product safety testing UPS function & environmental testing Power supply input function & environmental testing Air conditioner testing Avionics testing of military & aircraft Breakers, fuses testing Lamp circuit testing The Chroma 6415 Programmable AC Power Source uses state of the art PWM technology to deliver pure, instrument grade AC power at very low cost never achieved before. The 6415 AC power source offers maximum rated power for any output voltage from 0 to 300 VAC, at any frequency from 45 to 1K Hz. It is not only suitable for commercial applications(47-63 Hz), but also for avionics, marine, military applications at 400 Hz. All models generate very clean output with typical distortion less than 0.3%. Incorporating power factor correction circuit, the 6415 AC power source yields higher efficiency and delivers more output power than competitive instruments. It is capable of high peak repetitive current needed to drive most electronic products with high crest factor input design. The 6415 AC power source uses advanced DSP circuit to offer precision and high speed measurement of true RMS voltage, true RMS current, true power, frequency, power factor, and current crest factor.

The 6415 is a 1500 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power: 1500VA,1ø
  • Voltage: 0-150V/0-300V/Auto
  • Frequency Range: 45-1000 Hz
  • Output distortion less than 0.3%, and peak repetitive current over 2.5times for RMS current. (6404, 6408)
  • High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and current crest factor
  • Built-in power factor correction circuit provides input power factor over 0.98 to meet IEC regulations
  • Programmable current limit
  • Built-in output isolation relays
  • EEPROM storage for user defined voltage and frequency combination for instant recall at anytime
  • Optional GPIB, RS-232C, and Analog Programming Interface.
  • Over voltage, under voltage, overpower, over current, over temperature, and short circuit protection
  • Temperature controlled fan speed
  • Self-test at power-on
  • User-definable power-on state

Applications:

  • IEC standard compliance testing
  • PC & monitor testing
  • Servo motor, synchro motor testing
  • AC ballast testing
  • Transformers testing
  • Relays, switches testing
  • TRIACs, SCRs & passive components testing
  • Product safety testing
  • UPS function & environmental testing
  • Power supply input function & environmental testing
  • Air conditioner testing
  • Avionics testing of military & aircraft
  • Breakers, fuses testing
  • Lamp circuit testing

The Chroma 6415 Programmable AC Power Source uses state of the art PWM technology to deliver pure, instrument grade AC power at very low cost never achieved before. The 6415 AC power source offers maximum rated power for any output voltage from 0 to 300 VAC, at any frequency from 45 to 1K Hz. It is not only suitable for commercial applications(47-63 Hz), but also for avionics, marine, military applications at 400 Hz.

All models generate very clean output with typical distortion less than 0.3%. Incorporating power factor correction circuit, the 6415 AC power source yields higher efficiency and delivers more output power than competitive instruments. It is capable of high peak repetitive current needed to drive most electronic products with high crest factor input design.

The 6415 AC power source uses advanced DSP circuit to offer precision and high speed measurement of true RMS voltage, true RMS current, true power, frequency, power factor, and current crest factor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6415
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details