Chroma Group DC Electronic Load 63600-2

Description
The 63600-2 is a 800 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Number of slots: 2 Operating temperature: 0~40°C Input Rating: 1ø 100~115V±10% VLN, 1ø 190~230V±10% VLN, Switchable, 47~63 Hz Mainframe dimension (HxWxD): 177x210x554mm/7.0x8. 27x21.8 inch USB Standard Three Current Ranges Per Load Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63600-2 electronic load mainframe accepts 2 of the user-installable 63600 series load modules for easy system configuration. The maximum power for a single mainframe is 2kW when five 63640-80-80 load modules are paralleled. This is suitable for testing multiple output switch mode power supplies, and many other types of power products. Using the GO/NG output port, production snapshots are made available to show the immediate pass/fail judgment of UUT. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data.
Description
The 63600-2 is a 800 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Number of slots: 2 Operating temperature: 0~40°C Input Rating: 1ø 100~115V±10% VLN, 1ø 190~230V±10% VLN, Switchable, 47~63 Hz Mainframe dimension (HxWxD): 177x210x554mm/7.0x8. 27x21.8 inch USB Standard Three Current Ranges Per Load Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63600-2 electronic load mainframe accepts 2 of the user-installable 63600 series load modules for easy system configuration. The maximum power for a single mainframe is 2kW when five 63640-80-80 load modules are paralleled. This is suitable for testing multiple output switch mode power supplies, and many other types of power products. Using the GO/NG output port, production snapshots are made available to show the immediate pass/fail judgment of UUT. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63600-2 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63600-2
DC Electronic Load 63600-2
The 63600-2 is a 800 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Number of slots: 2 Operating temperature: 0~40°C Input Rating: 1ø 100~115V±10% VLN, 1ø 190~230V±10% VLN, Switchable, 47~63 Hz Mainframe dimension (HxWxD): 177x210x554mm/7.0x8. 27x21.8 inch USB Standard Three Current Ranges Per Load Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63600-2 electronic load mainframe accepts 2 of the user-installable 63600 series load modules for easy system configuration. The maximum power for a single mainframe is 2kW when five 63640-80-80 load modules are paralleled. This is suitable for testing multiple output switch mode power supplies, and many other types of power products. Using the GO/NG output port, production snapshots are made available to show the immediate pass/fail judgment of UUT. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data.

The 63600-2 is a 800 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Number of slots: 2
  • Operating temperature: 0~40°C
  • Input Rating: 1Ø 100~115V±10% VLN, 1Ø 190~230V±10% VLN, Switchable, 47~63 Hz
  • Mainframe dimension (HxWxD): 177x210x554mm/7.0x8.27x21.8 inch
  • USB Standard
  • Three Current Ranges Per Load
  • Derated Current to 10mV
  • Constant Impedance Mode
  • USB, GBIP, Ethernet
  • Digitized Volt & Current Readback (2µs sampling)

Applications:

  • Adapter
  • Sever Power Supply
  • Mother Board
  • Solar Cell Module
  • Battery
  • Fuel Cell
  • Power Supply

The Chroma 63600-2 electronic load mainframe accepts 2 of the user-installable 63600 series load modules for easy system configuration. The maximum power for a single mainframe is 2kW when five 63640-80-80 load modules are paralleled. This is suitable for testing multiple output switch mode power supplies, and many other types of power products. Using the GO/NG output port, production snapshots are made available to show the immediate pass/fail judgment of UUT.

All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63600-2
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 2647203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details