Chroma Group DC Electronic Load 63472

Description
The 63472 is a 200 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Designed for VRM, embedded VRD and Intel® ItaniumTM Power Pod testing Static Loading: Power rating: 200W, Voltage range: 0-2V, Current range: 150A Dynamic Loading: Current range: 150A, Slew rate: Up to 1000A/s, Dynamic Freq: Up to 1 MHz, Duty control: 10-90% Current monitor output Dynamic VID simulation Timing measurement for PowerGood Efficiency test Built-in and user definable VID tables for flexibility Measurements: Static mode: VDC, Idc, Dynamic mode: Vpk+, Vpk-, Dynamic VID: Vpk check, VDC for last VID Customized adapter boards for different types of VRMs, CPU sockets or Power Pod Full protection: OP,OC and OV protection Versatile remote controller GPIB and drivers interface LabView Soft-panel The Chroma 63472 electronic load provides 150A of static, DC load with 150A of dynamic load - featuring up to 1000A/s slew rate. This fully controllable capability, along with Dynamic VID control and sophisticated efficiency, timing, V/I measurements functions, comprises a total solution - all in one unit. The Chroma 63472 can replace a function generator, oscilloscope, DVM, DC load bank, in addition to any customized dynamic load and VID control circuitry. Similarly, the Chroma 63472 makes an economical choice for all your production line test requirements. From industry data, more than 5% of today's main boards fail due to onboard converter failures. The Chroma 63472 can quickly identify suspect units in production- well ahead of an expensive service call.
Datasheet
Description
The 63472 is a 200 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Designed for VRM, embedded VRD and Intel® ItaniumTM Power Pod testing Static Loading: Power rating: 200W, Voltage range: 0-2V, Current range: 150A Dynamic Loading: Current range: 150A, Slew rate: Up to 1000A/s, Dynamic Freq: Up to 1 MHz, Duty control: 10-90% Current monitor output Dynamic VID simulation Timing measurement for PowerGood Efficiency test Built-in and user definable VID tables for flexibility Measurements: Static mode: VDC, Idc, Dynamic mode: Vpk+, Vpk-, Dynamic VID: Vpk check, VDC for last VID Customized adapter boards for different types of VRMs, CPU sockets or Power Pod Full protection: OP,OC and OV protection Versatile remote controller GPIB and drivers interface LabView Soft-panel The Chroma 63472 electronic load provides 150A of static, DC load with 150A of dynamic load - featuring up to 1000A/s slew rate. This fully controllable capability, along with Dynamic VID control and sophisticated efficiency, timing, V/I measurements functions, comprises a total solution - all in one unit. The Chroma 63472 can replace a function generator, oscilloscope, DVM, DC load bank, in addition to any customized dynamic load and VID control circuitry. Similarly, the Chroma 63472 makes an economical choice for all your production line test requirements. From industry data, more than 5% of today's main boards fail due to onboard converter failures. The Chroma 63472 can quickly identify suspect units in production- well ahead of an expensive service call.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63472 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63472
DC Electronic Load 63472
The 63472 is a 200 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Designed for VRM, embedded VRD and Intel® ItaniumTM Power Pod testing Static Loading: Power rating: 200W, Voltage range: 0-2V, Current range: 150A Dynamic Loading: Current range: 150A, Slew rate: Up to 1000A/s, Dynamic Freq: Up to 1 MHz, Duty control: 10-90% Current monitor output Dynamic VID simulation Timing measurement for PowerGood Efficiency test Built-in and user definable VID tables for flexibility Measurements: Static mode: VDC, Idc, Dynamic mode: Vpk+, Vpk-, Dynamic VID: Vpk check, VDC for last VID Customized adapter boards for different types of VRMs, CPU sockets or Power Pod Full protection: OP,OC and OV protection Versatile remote controller GPIB and drivers interface LabView Soft-panel The Chroma 63472 electronic load provides 150A of static, DC load with 150A of dynamic load - featuring up to 1000A/s slew rate. This fully controllable capability, along with Dynamic VID control and sophisticated efficiency, timing, V/I measurements functions, comprises a total solution - all in one unit. The Chroma 63472 can replace a function generator, oscilloscope, DVM, DC load bank, in addition to any customized dynamic load and VID control circuitry. Similarly, the Chroma 63472 makes an economical choice for all your production line test requirements. From industry data, more than 5% of today's main boards fail due to onboard converter failures. The Chroma 63472 can quickly identify suspect units in production- well ahead of an expensive service call.

The 63472 is a 200 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Designed for VRM, embedded VRD and Intel® ItaniumTM Power Pod testing
  • Static Loading: Power rating: 200W, Voltage range: 0-2V, Current range: 150A
  • Dynamic Loading: Current range: 150A, Slew rate: Up to 1000A/s, Dynamic Freq: Up to 1 MHz, Duty control: 10-90%
  • Current monitor output
  • Dynamic VID simulation
  • Timing measurement for PowerGood
  • Efficiency test
  • Built-in and user definable VID tables for flexibility
  • Measurements: Static mode: VDC, Idc, Dynamic mode: Vpk+, Vpk-, Dynamic VID: Vpk check, VDC for last VID
  • Customized adapter boards for different types of VRMs, CPU sockets or Power Pod
  • Full protection: OP,OC and OV protection
  • Versatile remote controller
  • GPIB and drivers interface
  • LabView Soft-panel

The Chroma 63472 electronic load provides 150A of static, DC load with 150A of dynamic load - featuring up to 1000A/s slew rate. This fully controllable capability, along with Dynamic VID control and sophisticated efficiency, timing, V/I measurements functions, comprises a total solution - all in one unit. The Chroma 63472 can replace a function generator, oscilloscope, DVM, DC load bank, in addition to any customized dynamic load and VID control circuitry.

Similarly, the Chroma 63472 makes an economical choice for all your production line test requirements. From industry data, more than 5% of today's main boards fail due to onboard converter failures. The Chroma 63472 can quickly identify suspect units in production- well ahead of an expensive service call.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63472
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-300-12-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 1924572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details