The 63206A-1200-240 is a 6000 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.
Additional Features:
Volts: 1200
Current: 240
Power: 6kW
CC, CR, CV & CP operation modes
CR+CC, CR+CV, CC+CV complex modes
Up to 10 units master/slave parallel control
Dynamic synchronous control in static and dynamic loads
User defined waveform (UDW)
CZ mode for turn on capacitive load simulation
External loading current simulation
Auto frequency sweep up to 50 kHz
Real time power supply load transient response simulation & Vpk+/- measurement
User programmable 255 sequential front panel input status
Ultra high precision voltage & current measurement
Precision high speed digitizing measurement/data capture
Voltage, current & Pmax measurement for OCP/OLP tesing
Timing & discharging measurement for batteries
Instant overpower loading
Short circuit simulation
Smart fan control
Full protection: OC (adjustable), OT, OP (adjustable) protection & OV warning
Standard USB, optional Ethernet and GPIB interfaces
Applications:
Data Center
Server Power
High Voltage UPS
Telecom Power
Solar Panel
On Board Charger
Battery Pack
Energy Storage System
EV Charger Station
The 63206A-1200-240 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive charging stations, and other power electronics components.
These units can be synchronously paralleled up to 240kW and dynamically synchronized for generating complex multi-channel transient profiles. The 300% peak overpower capability provides extra headroom for fault condition simulations in automotive batteries, fuel cells, and more.
The 63206A-1200-240 is a 6000 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.
Additional Features:
- Volts: 1200
- Current: 240
- Power: 6kW
- CC, CR, CV & CP operation modes
- CR+CC, CR+CV, CC+CV complex modes
- Up to 10 units master/slave parallel control
- Dynamic synchronous control in static and dynamic loads
- User defined waveform (UDW)
- CZ mode for turn on capacitive load simulation
- External loading current simulation
- Auto frequency sweep up to 50 kHz
- Real time power supply load transient response simulation & Vpk+/- measurement
- User programmable 255 sequential front panel input status
- Ultra high precision voltage & current measurement
- Precision high speed digitizing measurement/data capture
- Voltage, current & Pmax measurement for OCP/OLP tesing
- Timing & discharging measurement for batteries
- Instant overpower loading
- Short circuit simulation
- Smart fan control
- Full protection: OC (adjustable), OT, OP (adjustable) protection & OV warning
- Standard USB, optional Ethernet and GPIB interfaces
Applications:
- Data Center
- Server Power
- High Voltage UPS
- Telecom Power
- Solar Panel
- On Board Charger
- Battery Pack
- Energy Storage System
- EV Charger Station
The 63206A-1200-240 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive charging stations, and other power electronics components.
These units can be synchronously paralleled up to 240kW and dynamically synchronized for generating complex multi-channel transient profiles. The 300% peak overpower capability provides extra headroom for fault condition simulations in automotive batteries, fuel cells, and more.