Chroma Group DC Power Supply 62150H-600

Description
The 62150H-600 is a 15000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-600V Output Current: 0-25A Output Power: 15000W High power density (15KW in 3U) Easy master/slave parallel & series operation up to 150KW Precision V&I Measurements High-speed programming Voltage & Current slew rate control Digital encoder knobs, keypad and function keys Current sharing operation Voltage ramp function (time range: 10 ms~99 hours) Auto sequencing programming: 10 programs/100 sequences OVP, current limit, thermal protection Standard analog programming interface Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Remote output ON/OFF (I/P) Remote sense line drop compensation LabView and Labwindows Solar array simulation function Shade I-V curve simulation I-V curve programming: 10 program/100 I-V files CE certified The Chroma 62150H-600 programmable DC power supply offers many unique advantages for telecom, automated test system & integration, industrial, battery charge & simulation for hybrid cars and solar panel simulation. These advantages include high power density of 15KW in 3U, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transient waveforms to test device behavior for spikes, drops, and other voltage deviations.
Datasheet
Description
The 62150H-600 is a 15000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-600V Output Current: 0-25A Output Power: 15000W High power density (15KW in 3U) Easy master/slave parallel & series operation up to 150KW Precision V&I Measurements High-speed programming Voltage & Current slew rate control Digital encoder knobs, keypad and function keys Current sharing operation Voltage ramp function (time range: 10 ms~99 hours) Auto sequencing programming: 10 programs/100 sequences OVP, current limit, thermal protection Standard analog programming interface Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Remote output ON/OFF (I/P) Remote sense line drop compensation LabView and Labwindows Solar array simulation function Shade I-V curve simulation I-V curve programming: 10 program/100 I-V files CE certified The Chroma 62150H-600 programmable DC power supply offers many unique advantages for telecom, automated test system & integration, industrial, battery charge & simulation for hybrid cars and solar panel simulation. These advantages include high power density of 15KW in 3U, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transient waveforms to test device behavior for spikes, drops, and other voltage deviations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply 62150H-600
The 62150H-600 is a 15000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-600V Output Current: 0-25A Output Power: 15000W High power density (15KW in 3U) Easy master/slave parallel & series operation up to 150KW Precision V&I Measurements High-speed programming Voltage & Current slew rate control Digital encoder knobs, keypad and function keys Current sharing operation Voltage ramp function (time range: 10 ms~99 hours) Auto sequencing programming: 10 programs/100 sequences OVP, current limit, thermal protection Standard analog programming interface Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Remote output ON/OFF (I/P) Remote sense line drop compensation LabView and Labwindows Solar array simulation function Shade I-V curve simulation I-V curve programming: 10 program/100 I-V files CE certified The Chroma 62150H-600 programmable DC power supply offers many unique advantages for telecom, automated test system & integration, industrial, battery charge & simulation for hybrid cars and solar panel simulation. These advantages include high power density of 15KW in 3U, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transient waveforms to test device behavior for spikes, drops, and other voltage deviations.

The 62150H-600 is a 15000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-600V
  • Output Current: 0-25A
  • Output Power: 15000W
  • High power density (15KW in 3U)
  • Easy master/slave parallel & series operation up to 150KW
  • Precision V&I Measurements
  • High-speed programming
  • Voltage & Current slew rate control
  • Digital encoder knobs, keypad and function keys
  • Current sharing operation
  • Voltage ramp function (time range: 10 ms~99 hours)
  • Auto sequencing programming: 10 programs/100 sequences
  • OVP, current limit, thermal protection
  • Standard analog programming interface
  • Standard USB/RS232/RS485 interface
  • Optional GPIB/Ethernet interface
  • Remote output ON/OFF (I/P)
  • Remote sense line drop compensation
  • LabView and Labwindows
  • Solar array simulation function
  • Shade I-V curve simulation
  • I-V curve programming: 10 program/100 I-V files
  • CE certified

The Chroma 62150H-600 programmable DC power supply offers many unique advantages for telecom, automated test system & integration, industrial, battery charge & simulation for hybrid cars and solar panel simulation. These advantages include high power density of 15KW in 3U, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transient waveforms to test device behavior for spikes, drops, and other voltage deviations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 62150H-600
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details