Chroma Group DC Power Supply 62015B-150-10

Description
The 62015B-150-10 is a 1500 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Power Supply Module Output Voltage: 1~150V Output Current: 10A Output Power: 1500W N+1 Redundancy High Power Density (464 mW/cm3=7.13 W/In3) Hot-swappable Ideal for Burn-in & Plating Remote Sense Remote ON/OFF CAN Bus Control DC OK Signal Output The Chroma 62015B-150-10 Modular DC Power Supply offers many unique features for Burn-in and plating applications. The features include a N+1 redundancy, high power densities, hot-swappable maintenance, remote ON/OFF and programmable control via the CAN bus. The Chroma 62000B mainframe contains up to 5 different modules ranging from 1.5KW per module or up to 120KW, 2000A and 150V per system. The mainframe of the 62000B allows for up to six modules to be used parallel operation which allows system to that expanded up to eighty units. The 62000B is controllable via the CAN bus making them ideal for bulk power applications.
Datasheet
Description
The 62015B-150-10 is a 1500 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Power Supply Module Output Voltage: 1~150V Output Current: 10A Output Power: 1500W N+1 Redundancy High Power Density (464 mW/cm3=7.13 W/In3) Hot-swappable Ideal for Burn-in & Plating Remote Sense Remote ON/OFF CAN Bus Control DC OK Signal Output The Chroma 62015B-150-10 Modular DC Power Supply offers many unique features for Burn-in and plating applications. The features include a N+1 redundancy, high power densities, hot-swappable maintenance, remote ON/OFF and programmable control via the CAN bus. The Chroma 62000B mainframe contains up to 5 different modules ranging from 1.5KW per module or up to 120KW, 2000A and 150V per system. The mainframe of the 62000B allows for up to six modules to be used parallel operation which allows system to that expanded up to eighty units. The 62000B is controllable via the CAN bus making them ideal for bulk power applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply 62015B-150-10
The 62015B-150-10 is a 1500 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Power Supply Module Output Voltage: 1~150V Output Current: 10A Output Power: 1500W N+1 Redundancy High Power Density (464 mW/cm3=7.13 W/In3) Hot-swappable Ideal for Burn-in & Plating Remote Sense Remote ON/OFF CAN Bus Control DC OK Signal Output The Chroma 62015B-150-10 Modular DC Power Supply offers many unique features for Burn-in and plating applications. The features include a N+1 redundancy, high power densities, hot-swappable maintenance, remote ON/OFF and programmable control via the CAN bus. The Chroma 62000B mainframe contains up to 5 different modules ranging from 1.5KW per module or up to 120KW, 2000A and 150V per system. The mainframe of the 62000B allows for up to six modules to be used parallel operation which allows system to that expanded up to eighty units. The 62000B is controllable via the CAN bus making them ideal for bulk power applications.

The 62015B-150-10 is a 1500 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • DC Power Supply Module
  • Output Voltage: 1~150V
  • Output Current: 10A
  • Output Power: 1500W
  • N+1 Redundancy
  • High Power Density (464 mW/cm3=7.13 W/In3)
  • Hot-swappable
  • Ideal for Burn-in & Plating
  • Remote Sense
  • Remote ON/OFF
  • CAN Bus Control
  • DC OK Signal Output

The Chroma 62015B-150-10 Modular DC Power Supply offers many unique features for Burn-in and plating applications. The features include a N+1 redundancy, high power densities, hot-swappable maintenance, remote ON/OFF and programmable control via the CAN bus.

The Chroma 62000B mainframe contains up to 5 different modules ranging from 1.5KW per module or up to 120KW, 2000A and 150V per system. The mainframe of the 62000B allows for up to six modules to be used parallel operation which allows system to that expanded up to eighty units. The 62000B is controllable via the CAN bus making them ideal for bulk power applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 62015B-150-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10200-70-3u-27634 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LS2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details