Chroma Group AC Source 61604

Description
The 61604 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V/ Auto Current : 16A / 8A (150V / 300V) Power: 2000VA Frequency: 15 Hz – 1 kHz Compact size and weight attributable to advance PWM technology Built-in PFC, provide input power factor over 0.98 (full load) AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates ON/OFF Analog programming interface 3 units combined to 3-phase power output Easy-use software for operation and ON/OFF test Optional GPIB and RS-232C interface Full protection: OP,OC,OV and OT protection The Chroma 61604 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61604 is suitable for commercial, avionics, and military applications from bench-top testing to mass production. The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet
Description
The 61604 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V/ Auto Current : 16A / 8A (150V / 300V) Power: 2000VA Frequency: 15 Hz – 1 kHz Compact size and weight attributable to advance PWM technology Built-in PFC, provide input power factor over 0.98 (full load) AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates ON/OFF Analog programming interface 3 units combined to 3-phase power output Easy-use software for operation and ON/OFF test Optional GPIB and RS-232C interface Full protection: OP,OC,OV and OT protection The Chroma 61604 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61604 is suitable for commercial, avionics, and military applications from bench-top testing to mass production. The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 61604
The 61604 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V/ Auto Current : 16A / 8A (150V / 300V) Power: 2000VA Frequency: 15 Hz – 1 kHz Compact size and weight attributable to advance PWM technology Built-in PFC, provide input power factor over 0.98 (full load) AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates ON/OFF Analog programming interface 3 units combined to 3-phase power output Easy-use software for operation and ON/OFF test Optional GPIB and RS-232C interface Full protection: OP,OC,OV and OT protection The Chroma 61604 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61604 is suitable for commercial, avionics, and military applications from bench-top testing to mass production. The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

The 61604 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Volts: 150V / 300V/ Auto
  • Current : 16A / 8A (150V / 300V)
  • Power: 2000VA
  • Frequency: 15 Hz – 1 kHz
  • Compact size and weight attributable to advance PWM technology
  • Built-in PFC, provide input power factor over 0.98 (full load)
  • AC+DC output mode for voltage DC offset simulation
  • Programmable slew rate setting for changing voltage and frequency
  • Programmable voltage, current limit
  • One-key recall for 9 different voltage and frequency
  • Low output impedance for testing IEC 61000-3-2 ( 61605 )
  • Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc.
  • High output current crest factor, ideal for inrush current testing
  • Turn on, turn off phase angle control
  • TTL signal which indicates ON/OFF
  • Analog programming interface
  • 3 units combined to 3-phase power output
  • Easy-use software for operation and ON/OFF test
  • Optional GPIB and RS-232C interface
  • Full protection: OP,OC,OV and OT protection

The Chroma 61604 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61604 is suitable for commercial, avionics, and military applications from bench-top testing to mass production.

The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

Supplier's Site Datasheet
AC Source 61604
The 61604 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V/ Auto Current : 16A / 8A (150V / 300V) Power: 2000VA Frequency: 15 Hz – 1 kHz Compact size and weight attributable to advance PWM technology Built-in PFC, provide input power factor over 0.98 (full load) AC+DC output mode for voltage DC offset simulation Programmable slew rate setting for changing voltage and frequency Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates ON/OFF Analog programming interface 3 units combined to 3-phase power output Easy-use software for operation and ON/OFF test Optional GPIB and RS-232C interface Full protection: OP,OC,OV and OT protection The Chroma 61604 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61604 is suitable for commercial, avionics, and military applications from bench-top testing to mass production. The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

The 61604 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Volts: 150V / 300V/ Auto
  • Current : 16A / 8A (150V / 300V)
  • Power: 2000VA
  • Frequency: 15 Hz – 1 kHz
  • Compact size and weight attributable to advance PWM technology
  • Built-in PFC, provide input power factor over 0.98 (full load)
  • AC+DC output mode for voltage DC offset simulation
  • Programmable slew rate setting for changing voltage and frequency
  • Programmable voltage, current limit
  • One-key recall for 9 different voltage and frequency
  • Low output impedance for testing IEC 61000-3-2 ( 61605 )
  • Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc.
  • High output current crest factor, ideal for inrush current testing
  • Turn on, turn off phase angle control
  • TTL signal which indicates ON/OFF
  • Analog programming interface
  • 3 units combined to 3-phase power output
  • Easy-use software for operation and ON/OFF test
  • Optional GPIB and RS-232C interface
  • Full protection: OP,OC,OV and OT protection

The Chroma 61604 uses modern PWM technology to provide a pure programmable AC signal with distortion less then 0.5%. Instrument provides both AC or DC or AC+DC modes to allow testing of the most complex devices. In addition to advanced readback functions the instrument include a power amplifier mode allowing of power replication of almost any wave shape. The 61604 is suitable for commercial, avionics, and military applications from bench-top testing to mass production.

The 61600 series generates very clean AC output with distortion less than 0.3% at 50/60Hz. With the state-of-the-art PWM technology and power factor correction circuit, the 61600 series yields higher efficiency and delivers more output power. The 61600 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 61604
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details