Chroma Group AC Source 61511

Description
The 61511 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 0~150V/0-300V/Auto Current : 96A / 48A Power: 12KVA Frequency: DC, 15 Hz-1500 Hz Single-phase or three-phase output selectable Programmable slew rate setting for changing voltage and frequency Programmable voltage and current limit High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient LIST, PULSE, STEP mode functions for testing Power Line Disturbance (PLD) simulation Voltage dips, short interruption and voltage variation simulation Harmonics, inter-harmonics waveform synthesizer Comprehensive measurement capability, including current harmonics Analog programmable interfaces Remote interface: GPIB, RS-232, USB and Ethernet Capable of delivering power output up to 90KVA by implementing Master-slave parallel operation Using the state of the art PWM technology, the model 61511 can deliver the maximum output voltage up to 300 VAC and output frequency from 15 Hz to 1500 Hz. The AC+DC modes extend the applications not only for providing pure AC voltage, but also DC component for DC offset testing in laboratory. The 61511 AC source is capable of delivering up to 4 times of peak current compared to its maximum rated current that makes it ideal for inrush current test. All models possess the ability to generate pure sine waveform output with typical distortion less than 0.3% at 50/60 Hz.
Datasheet
Description
The 61511 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 0~150V/0-300V/Auto Current : 96A / 48A Power: 12KVA Frequency: DC, 15 Hz-1500 Hz Single-phase or three-phase output selectable Programmable slew rate setting for changing voltage and frequency Programmable voltage and current limit High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient LIST, PULSE, STEP mode functions for testing Power Line Disturbance (PLD) simulation Voltage dips, short interruption and voltage variation simulation Harmonics, inter-harmonics waveform synthesizer Comprehensive measurement capability, including current harmonics Analog programmable interfaces Remote interface: GPIB, RS-232, USB and Ethernet Capable of delivering power output up to 90KVA by implementing Master-slave parallel operation Using the state of the art PWM technology, the model 61511 can deliver the maximum output voltage up to 300 VAC and output frequency from 15 Hz to 1500 Hz. The AC+DC modes extend the applications not only for providing pure AC voltage, but also DC component for DC offset testing in laboratory. The 61511 AC source is capable of delivering up to 4 times of peak current compared to its maximum rated current that makes it ideal for inrush current test. All models possess the ability to generate pure sine waveform output with typical distortion less than 0.3% at 50/60 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 61511
The 61511 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 0~150V/0-300V/Auto Current : 96A / 48A Power: 12KVA Frequency: DC, 15 Hz-1500 Hz Single-phase or three-phase output selectable Programmable slew rate setting for changing voltage and frequency Programmable voltage and current limit High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient LIST, PULSE, STEP mode functions for testing Power Line Disturbance (PLD) simulation Voltage dips, short interruption and voltage variation simulation Harmonics, inter-harmonics waveform synthesizer Comprehensive measurement capability, including current harmonics Analog programmable interfaces Remote interface: GPIB, RS-232, USB and Ethernet Capable of delivering power output up to 90KVA by implementing Master-slave parallel operation Using the state of the art PWM technology, the model 61511 can deliver the maximum output voltage up to 300 VAC and output frequency from 15 Hz to 1500 Hz. The AC+DC modes extend the applications not only for providing pure AC voltage, but also DC component for DC offset testing in laboratory. The 61511 AC source is capable of delivering up to 4 times of peak current compared to its maximum rated current that makes it ideal for inrush current test. All models possess the ability to generate pure sine waveform output with typical distortion less than 0.3% at 50/60 Hz.

The 61511 is a 12000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Volts: 0~150V/0-300V/Auto
  • Current : 96A / 48A
  • Power: 12KVA
  • Frequency: DC, 15 Hz-1500 Hz
  • Single-phase or three-phase output selectable
  • Programmable slew rate setting for changing voltage and frequency
  • Programmable voltage and current limit
  • High output current crest factor, ideal for inrush current testing
  • Turn on, turn off phase angle control
  • TTL signal which indicates output transient
  • LIST, PULSE, STEP mode functions for testing Power Line Disturbance (PLD) simulation
  • Voltage dips, short interruption and voltage variation simulation
  • Harmonics, inter-harmonics waveform synthesizer
  • Comprehensive measurement capability, including current harmonics
  • Analog programmable interfaces
  • Remote interface: GPIB, RS-232, USB and Ethernet
  • Capable of delivering power output up to 90KVA by implementing Master-slave parallel operation

Using the state of the art PWM technology, the model 61511 can deliver the maximum output voltage up to 300 VAC and output frequency from 15 Hz to 1500 Hz. The AC+DC modes extend the applications not only for providing pure AC voltage, but also DC component for DC offset testing in laboratory.

The 61511 AC source is capable of delivering up to 4 times of peak current compared to its maximum rated current that makes it ideal for inrush current test. All models possess the ability to generate pure sine waveform output with typical distortion less than 0.3% at 50/60 Hz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 61511
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details