Chroma Group AC Source 61505

Description
The 61505 is a 4000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V / Auto Current: 32A / 20A (150V / 300V) Power: 4000VA Compact size and weight attributable to advance PWM technology AC+DC output mode for voltage DC offset simulation Programmable output impedance for IEC 61000-3-3 IEC 61000-4-11, IEC 61000-4-14, IEC 61000-4-28 voltage dips and variation simulation Harmonics,inter-harm onics waveform synthesizer for IEC 61000-4-13 testing Power line disturbance simulation capability Programmable voltage,current limit Comprehensive measurement capability, including current harmonics High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient Applications: Simulate AC Power Distortion Aerospace Testing Software for AC Power The Easy-Use Software: The 61500 Series Softpanel 3-Phase Mode and Series Connecting for High Voltage Output The Chroma AC power source 61505 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software. These features make the 61505 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet
Description
The 61505 is a 4000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V / Auto Current: 32A / 20A (150V / 300V) Power: 4000VA Compact size and weight attributable to advance PWM technology AC+DC output mode for voltage DC offset simulation Programmable output impedance for IEC 61000-3-3 IEC 61000-4-11, IEC 61000-4-14, IEC 61000-4-28 voltage dips and variation simulation Harmonics,inter-harm onics waveform synthesizer for IEC 61000-4-13 testing Power line disturbance simulation capability Programmable voltage,current limit Comprehensive measurement capability, including current harmonics High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient Applications: Simulate AC Power Distortion Aerospace Testing Software for AC Power The Easy-Use Software: The 61500 Series Softpanel 3-Phase Mode and Series Connecting for High Voltage Output The Chroma AC power source 61505 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software. These features make the 61505 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 61505
The 61505 is a 4000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V / Auto Current: 32A / 20A (150V / 300V) Power: 4000VA Compact size and weight attributable to advance PWM technology AC+DC output mode for voltage DC offset simulation Programmable output impedance for IEC 61000-3-3 IEC 61000-4-11, IEC 61000-4-14, IEC 61000-4-28 voltage dips and variation simulation Harmonics,inter-harm onics waveform synthesizer for IEC 61000-4-13 testing Power line disturbance simulation capability Programmable voltage,current limit Comprehensive measurement capability, including current harmonics High output current crest factor, ideal for inrush current testing Turn on, turn off phase angle control TTL signal which indicates output transient Applications: Simulate AC Power Distortion Aerospace Testing Software for AC Power The Easy-Use Software: The 61500 Series Softpanel 3-Phase Mode and Series Connecting for High Voltage Output The Chroma AC power source 61505 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software. These features make the 61505 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

The 61505 is a 4000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Volts: 150V / 300V / Auto
  • Current: 32A / 20A (150V / 300V)
  • Power: 4000VA
  • Compact size and weight attributable to advance PWM technology
  • AC+DC output mode for voltage DC offset simulation
  • Programmable output impedance for IEC 61000-3-3
  • IEC 61000-4-11, IEC 61000-4-14, IEC 61000-4-28 voltage dips and variation simulation
  • Harmonics,inter-harmonics waveform synthesizer for IEC 61000-4-13 testing
  • Power line disturbance simulation capability
  • Programmable voltage,current limit
  • Comprehensive measurement capability, including current harmonics
  • High output current crest factor, ideal for inrush current testing
  • Turn on, turn off phase angle control
  • TTL signal which indicates output transient

Applications:

  • Simulate AC Power Distortion
  • Aerospace Testing Software for AC Power
  • The Easy-Use Software: The 61500 Series Softpanel
  • 3-Phase Mode and Series Connecting for High Voltage Output

The Chroma AC power source 61505 sets up the new standard for high performance AC power sources. It equips with all powerful features such as power line disturbance (PLD) simulation, programmable output impedance, comprehensive measurement functions, waveshape synthesis and regulation test software.

These features make the 61505 ideal for commercial, power electronics, avionics, military and regulation test applications from bench-top testing to mass production. Using the state-of-the art PWM technology, the 61500 series is capable of delivering up to 6 times of peak current compared to its maximum rated current that makes it ideal for inrush current test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 61505
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227759 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details