Chroma Group Data Logger 51101-64

Description
The 51101-64 is a Data Logger from Chroma. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Model with 64 channels on-line data recording. Multi-sets linked to a PC for hundreds of channels are doable Support B, E, J, K, N, R, S, and T type thermal couples with ITS-90 defined temperature range Individual channel cold junction compensation withTemperature resolution up to 0.01°C, error down to (0.01% of reading+0.3°C) Voltage full range ±480 VDC, ±10 VDC; resolution 1mV, 10uV; error down to (0.1% of reading+1mV), (0.015% of reading+100uV) 1000 VDC channel to channel isolation, full protection for testing points with charge and guarantee for accurate measurements Thermal couple open circuit detection PC-based operation with powerful software for recording and analyzing data 1 and 8 channel models are USB powered. No battery or external power supply is required Chroma thermal/multi-functi on data loggers measure temperatures, voltages, and currents with high accuracy and resolutions. For example, they support 8 types of thermal couples measurement with ITS-90 defined temperature range at 0.3°C accuracy and 0.01°C resolution*, while most data loggers in the market are at 1°C accuracy and 0.1°C resolution*. Chroma loggers are with 1000 VDC channel to channel isolation, which means they can attach thermal couples to objects with high electricity, such as batteries, solar cells, working PCB, etc., and still get correct data. Many competitors are just malfunctioned or even damaged in those cases. Data retrieve in Chroma loggers are in a parallel architecture, while most of competitors use a sequential multiplexing method. This means data rate per channel is quick and constant for Chroma loggers, while others become much slower when number of channels is bigger. Using Chroma thermal/multi-functi on data loggers, customers get confidence in measured data and high Performance/Cost ratio. Most of all, we can help in certain cases that our competitors fail, and only Chroma succeeds.
Datasheet
Description
The 51101-64 is a Data Logger from Chroma. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Model with 64 channels on-line data recording. Multi-sets linked to a PC for hundreds of channels are doable Support B, E, J, K, N, R, S, and T type thermal couples with ITS-90 defined temperature range Individual channel cold junction compensation withTemperature resolution up to 0.01°C, error down to (0.01% of reading+0.3°C) Voltage full range ±480 VDC, ±10 VDC; resolution 1mV, 10uV; error down to (0.1% of reading+1mV), (0.015% of reading+100uV) 1000 VDC channel to channel isolation, full protection for testing points with charge and guarantee for accurate measurements Thermal couple open circuit detection PC-based operation with powerful software for recording and analyzing data 1 and 8 channel models are USB powered. No battery or external power supply is required Chroma thermal/multi-functi on data loggers measure temperatures, voltages, and currents with high accuracy and resolutions. For example, they support 8 types of thermal couples measurement with ITS-90 defined temperature range at 0.3°C accuracy and 0.01°C resolution*, while most data loggers in the market are at 1°C accuracy and 0.1°C resolution*. Chroma loggers are with 1000 VDC channel to channel isolation, which means they can attach thermal couples to objects with high electricity, such as batteries, solar cells, working PCB, etc., and still get correct data. Many competitors are just malfunctioned or even damaged in those cases. Data retrieve in Chroma loggers are in a parallel architecture, while most of competitors use a sequential multiplexing method. This means data rate per channel is quick and constant for Chroma loggers, while others become much slower when number of channels is bigger. Using Chroma thermal/multi-functi on data loggers, customers get confidence in measured data and high Performance/Cost ratio. Most of all, we can help in certain cases that our competitors fail, and only Chroma succeeds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 51101-64
The 51101-64 is a Data Logger from Chroma. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Model with 64 channels on-line data recording. Multi-sets linked to a PC for hundreds of channels are doable Support B, E, J, K, N, R, S, and T type thermal couples with ITS-90 defined temperature range Individual channel cold junction compensation withTemperature resolution up to 0.01°C, error down to (0.01% of reading+0.3°C) Voltage full range ±480 VDC, ±10 VDC; resolution 1mV, 10uV; error down to (0.1% of reading+1mV), (0.015% of reading+100uV) 1000 VDC channel to channel isolation, full protection for testing points with charge and guarantee for accurate measurements Thermal couple open circuit detection PC-based operation with powerful software for recording and analyzing data 1 and 8 channel models are USB powered. No battery or external power supply is required Chroma thermal/multi-functi on data loggers measure temperatures, voltages, and currents with high accuracy and resolutions. For example, they support 8 types of thermal couples measurement with ITS-90 defined temperature range at 0.3°C accuracy and 0.01°C resolution*, while most data loggers in the market are at 1°C accuracy and 0.1°C resolution*. Chroma loggers are with 1000 VDC channel to channel isolation, which means they can attach thermal couples to objects with high electricity, such as batteries, solar cells, working PCB, etc., and still get correct data. Many competitors are just malfunctioned or even damaged in those cases. Data retrieve in Chroma loggers are in a parallel architecture, while most of competitors use a sequential multiplexing method. This means data rate per channel is quick and constant for Chroma loggers, while others become much slower when number of channels is bigger. Using Chroma thermal/multi-functi on data loggers, customers get confidence in measured data and high Performance/Cost ratio. Most of all, we can help in certain cases that our competitors fail, and only Chroma succeeds.

The 51101-64 is a Data Logger from Chroma. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Model with 64 channels on-line data recording. Multi-sets linked to a PC for hundreds of channels are doable
  • Support B, E, J, K, N, R, S, and T type thermal couples with ITS-90 defined temperature range
  • Individual channel cold junction compensation withTemperature resolution up to 0.01°C, error down to (0.01% of reading+0.3°C)
  • Voltage full range ±480 VDC, ±10 VDC; resolution 1mV, 10uV; error down to (0.1% of reading+1mV), (0.015% of reading+100uV)
  • 1000 VDC channel to channel isolation, full protection for testing points with charge and guarantee for accurate measurements
  • Thermal couple open circuit detection
  • PC-based operation with powerful software for recording and analyzing data
  • 1 and 8 channel models are USB powered. No battery or external power supply is required

Chroma thermal/multi-function data loggers measure temperatures, voltages, and currents with high accuracy and resolutions. For example, they support 8 types of thermal couples measurement with ITS-90 defined temperature range at 0.3°C accuracy and 0.01°C resolution*, while most data loggers in the market are at 1°C accuracy and 0.1°C resolution*. Chroma loggers are with 1000 VDC channel to channel isolation, which means they can attach thermal couples to objects with high electricity, such as batteries, solar cells, working PCB, etc., and still get correct data. Many competitors are just malfunctioned or even damaged in those cases. Data retrieve in Chroma loggers are in a parallel architecture, while most of competitors use a sequential multiplexing method. This means data rate per channel is quick and constant for Chroma loggers, while others become much slower when number of channels is bigger.

Using Chroma thermal/multi-function data loggers, customers get confidence in measured data and high Performance/Cost ratio. Most of all, we can help in certain cases that our competitors fail, and only Chroma succeeds.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 51101-64
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details