Burkert Fluid Control Systems 2/2 or 3/2 way ball valve with electrical rotary actuator 98136396

Description
The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece or 3-piece ball valve for various applications. The 3-way ball valves are available in L and T bore version. The rotary actuator is compactly built. Moreover it can be used as single device for the operation of other control elements (see datasheet Type 3003). Heat resistors and torque limiters are standard. The body is made of low inflammable material, classified acc. to UL 94 V0.
Description
The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece or 3-piece ball valve for various applications. The 3-way ball valves are available in L and T bore version. The rotary actuator is compactly built. Moreover it can be used as single device for the operation of other control elements (see datasheet Type 3003). Heat resistors and torque limiters are standard. The body is made of low inflammable material, classified acc. to UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
2/2 or 3/2 way ball valve with electrical rotary actuator - 98136396 - Burkert Fluid Control Systems
Huntersville, NC, United States
2/2 or 3/2 way ball valve with electrical rotary actuator
98136396
2/2 or 3/2 way ball valve with electrical rotary actuator 98136396
The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece or 3-piece ball valve for various applications. The 3-way ball valves are available in L and T bore version. The rotary actuator is compactly built. Moreover it can be used as single device for the operation of other control elements (see datasheet Type 3003). Heat resistors and torque limiters are standard. The body is made of low inflammable material, classified acc. to UL 94 V0.

The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece or 3-piece ball valve for various applications. The 3-way ball valves are available in L and T bore version. The rotary actuator is compactly built. Moreover it can be used as single device for the operation of other control elements (see datasheet Type 3003). Heat resistors and torque limiters are standard. The body is made of low inflammable material, classified acc. to UL 94 V0.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 98136396
Product Name 2/2 or 3/2 way ball valve with electrical rotary actuator
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVDP 2-5 Valve - 86789 - Hamilton Company
Hamilton Company
Specs
Valve Type Purge and Trap Valve
Media Chemical
Number of Ports 2
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 3.00 inch (76.20 mm)
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details