Bürkert’s inductive conductivity meter Type 8228 is designed for usage under harsh conditions in many industrial processes for measuring in concentrated liquids like acids, caustics or salt-solutions over a wide measuring range. Applications like cooling water monitoring (i.e. dilution control), industrial water treatment or preparation and identification of cleaning liquids for example in CIP processes. The device is available in two models: - The first is the standard version with a G 2" process connection to be mount in Type S020 fitting - The second is the CIP version with a Clamp 2" process connection according to ASME BPE (clamp 1.5" on request).
Burkert Fluid Control Systems | |
---|---|
Product Category | Conductivity and Resistivity Meters |
Product Number | 566614 |
Product Name | Inductive Conductivity Meter |
Water Quality Parameters | Measures Conductivity / Dissolved Solids |
Process Temp | 5 to 212 F (-15 to 100 C) |
Features and Functionality | Automatic Temperature Compensation |
Conductivity Range | 0.0 to 2000 µS/cm |