The externally piloted angle seat valve is operated with a single or double–acting piston actuator. The actuator is available in two different materials, depending on the ambient temperature. High flow rates are attained with the virtually straight flow path. The reliable self–adjusting packing gland provides high sealing integrity. These maintenance-free and robust valves can be retrofitted with a comprehensive range of accessories for position indication, stroke limitation or manual override.
| Burkert Fluid Control Systems | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 468453 |
| Product Name | Pneumatically operated 2/2 way angle seat valve CLASSIC |
| Valve Type | Angle |
| Primary Material | Brass / Bronze |
| Maximum Pressure | 150.84 psi (106 m H2O) |