Burkert Fluid Control Systems ELEMENT continuous control valve systems 467877

Description
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.
Description
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Huntersville, NC, United States
ELEMENT continuous control valve systems
467877
ELEMENT continuous control valve systems 467877
The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

The design of the system series Type 8802 continuous ELEMENT enables the easy integration of digital automation modules in all extension stages. From simple basic positioner, high-capacity positioner with optional integrated fieldbus interface to digital process controller with operation via a backlit graphics display. The fully integrated system with control valve and automation unit has a compact and smooth design, integrated pneumatic lines, IP65/67/NEMA 4X degree of protection and superior chemical resistance.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 467877
Product Name ELEMENT continuous control valve systems
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
HV Standard PTFE Valve - 86727 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details