Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space-saving arrangement of valves on a manifold. The coils are moulded with polyamide or with chemically resistant epoxy. Pulse coils are available for the reduction of electrical power consumption during operation. Optional manual actuation enables quick commissioning and easy maintenance. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.
Burkert Fluid Control Systems | |
---|---|
Product Category | Industrial Valves |
Product Number | 429146 |
Product Name | Plunger valve 3/2 way direct-acting |
Valve Type | Pilot; Globe; Solenoid |
Primary Material | Brass / Bronze |
Maximum Pressure | 145.04 psi (102 m H2O) |
Number of Ports | 3 |